AV1000 Gigabit Powerline Starter Kit

1000Mbps!Ideal for Slick streaming and Smooth Downloads

Comes with advanced HomePlug AV2 technology, TL-PA7010 KIT provides users with high-speed data transfer rates of up to 1000Mbps, which is ideal for bandwidth intensive applications such as multiple HD/3D/4K video streaming, online gaming and large file transfers.

Gigabit Port for Maximum Connectivity

With one Gigabit Ethernet port, TL-PA7010 KIT allows users to connect a bandwidth intensive device to the Internet at high speeds and ensures the smooth transmission of Ultra HD video streaming. This makes the TL-PA7010 KIT the perfect home entertainment companion.

Plug and Play, No Configuration Required

Connect a powerline adapter to the router; plug another powerline adapter into a wall socket in another room, and connect it to your Internet enabled device via Ethernet - and you’re done!

Reduce Power Consumption by Up to 85%

TL-PA7010 KIT, a new-generation of powerline adapter, with its practical design and sophisticated Power-Saving Mode, will automatically switch from its regular "Working" mode to "Power-Saving" mode reducing its energy consumption by up to 85%

Manufacturer Part Number
TL-PA7010 KIT
EAN/UPC
0845973099244,845973099244,6935364099220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES
Plug Type: EU, UK, US
Standards and Protocols: HomePlug AV2, HomePlug AV, IEEE 1901, 
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Interface: Gigabit Ethernet Port
Button: Pair/Reset button
Power Consumption: Maximum: 2.7W (220V/50Hz)
Typical: 2.3W (220V/50Hz)
Standby: 0.5W (220V/50Hz)
LED Indicator: PWR, PLC, ETH
Dimensions ( W x D x H ): 98*60*36 mm
Range: 300 Meters over electrical circuit

SOFTWARE FEATURESModulation Technology: OFDM (PLC)

Encryption: Powerline Security: 128-bit AES


OTHERSCertification: CE, RoHS

Package Contents: Powerline Ethernet Adapter
6.5 ft. (2 m) Ethernet cable (RJ45)
Quick Installation Guide

System Requirements: Windows 2000/XP/2003/Vista, Windows 7/8/8.1, Mac, Linux

Environment: Operating Temperature: 0°C~40°C (32°F ~104°F)
Storage Temperature: -40°C~70°C (-40°F ~158°F)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing