VENTUS X Optical RGB Mouse

The VENTUS X Optical RGB gaming mouse comes packed with the latest tech to meet the needs of hardcore gaming enthusiasts. At the heart, a powerful PIXART PMW-3360 optical engine powers the mouse with up to 12,000 DPI options. The addition of a two zone 16.8 million RGB color illumination in both static and pulse lighting effects adds stunning color to your gaming experience coupled with an innovative aerodynamically inspired design airflow ventilation system to provide enhanced cooling during your gaming sessions. Additionally the use of both an ARM 32BIT controller and OMRON 20-million click rated switches provide lightning fast responses and durability when you need it most.

RGB
ILLUMINATION
16.8 MILLION COLORS
Add extra mood to all intense gaming sessions by adding RGB illumination with 16.8 million color options on 2 separate zones with stunning static, pulse and spectrum running lighting effects.

AERODYNAMICALLY INSPRIRED DESIGN
Aerodynamic honeycomb design with smart ergonomic construction enables the smooth passage of airflow from hand-to-mouse during gameplay; and creates an environment of breathability for enhanced movement and comfort during use, especially during periods extended gameplay.

POWERFUL PIXART PMW-3360 OPTICAL SENSOR UP TO 12,000 DPI
The VENTUS X optical RGB gaming mouse offers up to 12,000 DPI that can be adjusted on-the-fly to allow you to move with precision and pinpoint accuracy during gameplay.

ARM BASED 32 BIT MICROCONTROLLER
Powered by an ARM 32 bit microcontroller, the VENTUS X optical RGB provides lightning-fast processing power and speed to handle the most demanding of calculations, without compromising valuable computer resources.

ENHANCED 20 MILLION CLICKS OMROM ENGINEERED SWITCHES
The use of high quality OMRON switches provide a truly enhanced tactile response from each click; and with a 20 million click lifecycle, the VENTUS X optical RGB gaming mouse plans to compete as long as you do.

POWERFUL CUSTOMIZATION CONTROL

The VENTUS X optical RGB mouse is built for those looking for customization. It’s built with 256kb onboard memory and 6 programmable that can store up to 5 profiles for macro, DPI and lighting effect adjustment, which allows for easy to use plug and play convenience for different systems. Save and recall your favorite settings in an instant.

SPECIAL ADVANCED MATTE COATING
Specially advanced coated material covers each zone of the VENTUS X optical RGB for improved comfort and durability, whilst creating a perfect balance between the areas required for essential grip, and areas for soft touch during your gaming sessions.

ADJUSTABLE WEIGHT SYSTEM
Get your mouse feeling the way you want. With a fully adjustable in-built weight system you can customize the VENTUS X Optical RGB mouse to have the perfect feel in your hand - allowing you to concentrate on your game better than ever before.

Manufacturer Part Number
MO-VXO-WDOOBK-01
EAN/UPC
4717964406156,0841163065969,841163065969
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

COLOR:
BLACK

SHAPE:
ERGONOMIC DESIGN

NO. OF BUTTONS:
6

NO. OF MACRO KEYS:
30

NO. OF GAME PROFILES:
5

USB CABLE LENGTH:
1.8M

OMRON SWITCHES:
20 MILLION CLICK LIFECYCLE

WEIGHT-IN DESIGN:
4.5G * 3 WEIGHTS (REMOVABLE)

GRAPHICAL UI:
TT ESPORTS COMMAND CENTER

GOLD-PLATED USB:
YES

DIMENSION:
128.8 X 71 X 42.6 MM

LIGHT COLOR:
16.8 MILLION RGB COLORS

LIGHTING EFFECT:
STATIC , PULSE , SPECTRUM RUNNING

SENSOR NAME:
PIXART PMW-3360

SENSOR TYPE:
OPTICAL

DPI:
12000 DPI

DEFAULT DPI:
400, 800, 1600, 3200, 5000

IPS:
250

ACCELERATION:
50G

POLLING RATE:
1000HZ, 500HZ, 250HZ, OR 125HZ (1MS, 2MS, 4MS OR 8MS).