High-Performance AC3000 Tri-band WiFi System

Orbi™ is the simplest and smartest way to enjoy high-speed WiFi in every corner of your home. This Orbi WiFi System kit of two covers homes up to 4,000 square feet with strong WiFi signals. It creates a dedicated wireless connection to the Internet using Tri-band WiFi delivering maximum speeds no matter how many devices connect.

Enjoy better WiFi. Everywhere.

Features

Better WiFi. Everywhere.

Take your WiFi device from room to room and Orbi follows with the fastest WiFi speeds possible.

Max Internet Speeds.

Orbi uses Tri-band WiFi to keep your Internet running at max speeds no matter how many devices connect.

Your Home. Covered.

Kit of two covers up to a 4,000 square ft home with high-performance AC3000 WiFi.

Just Plug In.

With simple setup from your mobile device, your secure WiFi network is ready in just minutes.

Manufacturer Part Number
RBK50-100AUS
EAN/UPC
0606449116342,606449116342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AC3000 (1733 + 866 + 400 Mbps)†

• Simultaneous Tri-band WiFi

- IEEE® 802.11b/g/n

2.4 GHz – 256 QAM support

- IEEE® 802.11 b/n/ac

5 GHz – 256 QAM support

• Memory: 4 GB Flash and 512 MB RAM

• Six (6) high-performance antennas with high-powered amplifi ers

• Implicit/Explicit Beamforming for 2.4 & 5 GHz bands (1733 + 866 + 400 Mbps)†

• MU-MIMO capable for simultaneous data streaming on multiple devices

• Four (4) 10/100/1000 Mbps Gigabit Ethernet ports

- 1 WAN & 3 LAN for Router

- 4 LAN for Satellite

• One (1) USB 2.0 port