Flexible Expandability. Maximum performance.
Tower and Small Form Factor desktops with Intel® vPro™ Technology deliver maximum performance and the space to add additional peripherals.
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Designed to fit the way you work.
Incredible versatility: The OptiPlex 7050 has an adaptable, compact design that allows you to maximize your environment. The new towers conveniently fit on or under your desk, while the small form factor models are available with a Small Form Factor All-in-One Stand
Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory, allowing full expandability to meet your specific needs. Also allows ease of service so your system can be updated, remaining viable for years to come.
Secure and sleek: Cable covers reduce clutter and provide sleek and secure cable management to prevent access to the ports and cables in the back of the system.
Powerful productivity.
Power your success: Intel® 7th Gen processors allow for the fastest OptiPlex yet with up to 64GB of 2400MHz DDR4 memory.
Faster access: PCIe NVMe drives provide fastest boot and data access times, or alternatively, two hard drives can be purchased with RAID.
Stunning and versatile: Supports 3 displays natively without the need for additional graphics cards while also supporting next generation AMD graphics options for those who need better performance with dedicated/discreet graphics. And with a USB 3.0 Type-C port, you can connect with the latest peripherals and device, as well as legacy port options.
Trusted reliability.Security you can count on.
Work remotely, with confidence: Optional Intel® vPro™ technology allows for remote and advanced out of band management capabilities for increased productivity and lower risk.
A partner you can trust: MTBF Certified & MIL SPEC tested, the OptiPlex 7050 delivers the reliability and consistency your work demands.
End-to-end protection: Dell’s advanced Endpoint Security Suite offers comprehensive threat protection from end-to-end, all centrally managed so your data and devices stay secure.
Note:
Processor
Intel® Core™ i7-7700 (QC/8MB/8T/3.6GHz/65W); supports Windows 10/Linux
Operating System
Windows 10 Pro 64bit English, French, Spanish
Memory
16GB (2x8GB) 2400MHz DDR4 Memory
Graphics
Intel Integrated Graphics
Power
180W up to 85% efficient Power Supply (80Plus Bronze)
Audio
No External Speaker
Keyboard
Dell KB216 Wired Keyboard English Black/ Dell MS116 Wired Mouse Black
Primary Optical Device
8x DVD+/-RW 9.5mm Optical Disk Drive
Primary Storage
M.2 256GB PCIe Class 40 SSD
Warranty
3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis
VPRO
Intel® vPro Technology Enabled
Networking
No Wireless
ports / slots
M.2 Bracket
Included productivity
Microsoft Office 30 Day Trial
Included software
Cyberlink Media Suite Essentials for Windows 10 and DVD drive (without Media)/ Intel ® Ready Mode Technology
Starting weight
14.15
Dimensions
19.2X15.5X10.4
Other
ENERGY STAR Version 6.1
Base SKU
210-AKIP
How to buy
Dell Partners
Dell Distribution Partners
Find a Partner in your area