OptiPlex 3050 MFF

Bigger performance, smaller design.

Ultra compact business desktop with multiple mounting options to best fit your workspace. Offers essential best-in-class security and manageability.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Designed to get the job done

Innovative design: With several custom designed mounting solutions, including the New OptiPlex Micro All-in-one Stand with cable cover, you can free yourself from desktop clutter, maxing out on your productivity potential in a visually appealing work space set up.

Compact without compromise: Native support for dual display and designed to pack business-class performance into the smallest possible format. Now utilizing 60% less surface area while still maintaining all the reliability you’ve come to expect.

Service with ease: Tool-less serviceability and in-band management enables accessible system maintenance so you can more easily upgrade and replace components.

Features that drive business

More powerful than ever: Designed around Intel® 7th Gen 35W processors with support up to Core™ i5.

Amplify your performance: Supports up to 32GB of the latest 2133MHz DDR4 memory for smoother graphics and less visual stutter.

Stronger signal: Improve wireless performance with the latest 802.11ac Wave 2 WiFi. Stay connected at a greater distance from your WiFi router and deliver top WiFi speeds for faster streaming.

Secure and seamless: Work confidently with unhindered data transfers and smooth connectivity with plenty of port options, including DisplayPort, HDMI, and optional VGA or serial port.

Secure, reliable, and manageable

A partner you can trust: MTBF Certified, the OptiPlex 3050 delivers the reliability and consistency your work demands.

Always up to date: Every OptiPlex 3050 is available with Dell Command Suite, making driver, BIOS, and firmware updates easier. These free tools allow flexible and automated BIOS or system configurations for your company, allowing you to manage your fleet easily and securely every time.

Stay secure: With TPM, chassis intrusion, HDD Protection, and DDPE, you can focus more on your work and spend less time worrying about your system.

Manufacturer Part Number
CFC5C
EAN/UPC
0884116259442,884116259442
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Processor

Intel® Core™ i5-7500T (QC/6MB/4T/2.7GHz/35W); supports Windows 10/Linux

Operating System

Windows 10 Pro 64bit English, French, Spanish

Memory

8GB DDR4 (1x8G)

Power

65W AC Adapter

Audio

No External Speaker

Keyboard

Dell KB216 Wired Keyboard English Black/ Dell MS116 Wired Mouse Black

Primary Storage

256GB 2.5inch SATA Class 20 Solid State Drive

Warranty

3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

VPRO

No Out-of-Band Systems Management

Networking

Intel 3165AC/ Intel DB WLAN 3165 Software

ports / slots

No Hard Drive Caddy

Included productivity

Microsoft Office 30 Day Trial

Starting weight

5.89

Dimensions

19.6x9.4x5.2

Other

Energy Star Version 6.0

Base SKU

210-AKHB