Optiplex 3050 SFF

Compact, flexible desktops designed to provide all the essentials your business needs.

More power

Intel® 7th generation processors allow for the fastest OptiPlex yet with support up to Core™ i5

Stay flexible

Versatile suite of stand and mounting options to tailor your workspace to max out on productivity

Service with ease

Entry tool-less design and simple removeable side panel to service and expand effortlessly

Stay secure

With TPM, chassis intrusion switch, Dell Data Protection and cable covers for certain form factors, you can work more and focus less on security risks

Manufacturer Part Number
CDXGP
EAN/UPC
0884116259671,884116259671
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel® Core™ i5-7500 (QC/6MB/4T/3.4GHz/65W); supports Windows 10/Linux

Operating System

Windows 10 Pro 64bit English, French, Spanish

Memory

4GB (1x4GB) 2400MHz DDR4 Memory

Graphics

Intel® Integrated Graphics

Power

180W Standard Power Supply

Audio

No External Speaker

Keyboard

Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

Primary Optical Device

8x DVD+/-RW 9.5mm Optical Disk Drive

Primary Storage

3.5 inch 500GB 7200rpm Hard Disk Drive

Warranty

3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Networking

No Wireless

ports / slots

3.5 Inch Caddy

Included productivity

Microsoft Office 30 Day Trial.

Included software

Cyberlink Media Suite Essentials for Windows 10 and DVD drive (without Media)

Starting weight

13.69

Dimensions

19.2X15.5X10.4

Base SKU

210-AKHP