GR8 II-T044Z Desktop Computer

Full Desktop Power. Console Size.

Underestimate ROG GR8 II at your own peril! Despite its compact dimensions, this 4-liter gaming PC delivers performance levels that rival many established gaming desktops. The ROG GR8 II is the world's smallest VR gaming powerhouse, and is armed with a custom ASUS GeForce® GTX 1060 graphics card for fast and smooth gameplay, and highly detailed in-game visuals. Its VR-friendly design features two HDMI ports to hook up your VR headset and display simultaneously, so you can enter virtual worlds in an instant. The GR8 II is powered by the latest desktop-grade 7th Generation Intel® Core™ i7 quad-core processor with 32GB of dual-channel DDR4 memory — more than enough processing power for today's AAA gaming titles.

A M.2 solid-state drive and a 2.5-inch hard disk drive provide a combination of fast data read and write speeds, along with large storage capacities for your game and media libraries. It also includes ASUS Aura Sync lighting effects and other gaming-centric features. With all these features, GR8 II is a force to be reckoned with. 


Ultra-GamPACT GAMING, ANYWHERE

ROG GR8 II is a console-sized 4-liter gaming PC that is ideal for any room, and can be connected to your TV for big screen entertainment. It's also compact and light enough to bring and dominate at LAN parties. 

Stylish gaming aesthetics

ROG GR8 II has a bold spacecraft-inspired design with a matte black finish. Compact and aggressively-designed, the GR8 II features chiseled, sharply-angled side panels and a Plasma Copper-colored mid-frame for an eye-catching aesthetic that stands out among other gaming desktops. Additional design elements include a perfectly-framed ROG logo on the side panel, along with distinctive markings and dynamic ASUS Aura effects on three areas across the front face of the chassis. 

BEST GAMINGPERFORMANCE

Custom desktop-grade ASUS GeForce GTX 1060 graphics

ROG GR8 II has the most advanced graphics in its class, creating immersive gaming worlds with super-smooth visuals and rich, vibrant colors. Its custom ASUS GeForce GTX 1060 graphics card utilizes NVIDIA Pascal™ architecture to provide 3x faster graphics performance versus previous-generation graphics cards for breakthrough VR experiences.

The GR8 II performed 47% better than similar GTX 960-equippped gaming PCs, and 10% better than GTX 970-equipped gaming PCs. It ran Overwatch in 2K and Full HD resolutions at an average frame rate of 70 fps.

Built for VR!

ROG GR8 II is built for Virtual Reality. Its VR-ready GeForce GTX 1060 GPU boosts speed and power efficiency for brilliant VR performance, while the Intel Core i7 processor decreases frame rendering latency. 

Plug-and-play compatibility with leading VR headsets driven by NVIDIA VRWorks™ technologies lets you experience immersive environments with VR audio as well as physics and haptics, so you'll hear and feel every moment. Strap on your VR headset, fire up GR8 II and enjoy smooth, low-latency and stutter-free VR worlds.

Manufacturer Part Number
GR8 II-T044Z
EAN/UPC
0889349623596,889349623596
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Operating System

    Windows 10 Home

  • Processor

    Intel® Core™ i7 7700
    Intel® Core™ i5 7400
    Intel® Core™ i7 6700
    Intel® Core™ i5 6400

  • Chipset

    Intel® H110

  • Graphic

    NVIDIA® GeForce GTX1060 3GBGDDR5
    Discrete graphics card

  • Memory

    8 GB Up to 32 GB
    Dual Channel, DDR4 at 2400/2133MHz
    2 x DIMM

  • Storage

    2.5" 500GB Up to 1TB SATA III Hard Drive (7200RPM)
    128GB Up to 512GB M.2 SSD

  • LAN

    Intel
    10/100/1000 Mbps

  • Audio

    ROG SupremeFX Audio

  • Front I/O Ports

    1 x Headphone
    1 x Microphone
    2 x USB 3.0

  • Back I/O Ports

    2 x USB 3.0
    1 x USB 3.1 , Type A
    1 x USB 3.1 , Type C
    2 x HDMI
    1 x DisplayPort
    1 x RJ45 LAN
    1 x Kensington Lock
    1 x DC-in
    1 x Optical S/PDIF out
    1 x Audio Jack(s) (Speaker out)

  • Power Supply

    230 W Power adapter

  • Dimensions

    88 x 299 x 281.3 mm (WxDxH)

  • Weight

    4 kg

  • Accessories

    Keyboard+Mouse (Optional),
    AC Adaptor
    Power Cord
    Warranty Card
    User Manual
    Quick Start Guide
    *All accessories may vary in different market