VivoMini UN65U-M021M Desktop Computer

Desktop performance, miniaturized. 

ASUS VivoMini UN65U packs the solution for all of your home computing needs into a lightweight mini PC that's only slightly thicker than the average wallet. The UN65U is powered by the latest 7th generation Intel® Core™ i7 processor and features a dual-storage design for added flexibility, as well as a M.2 SSD for data speeds of up to 10Gbps. The UN65U is a quiet performer that keeps noise levels down, thanks to an optimized low-speed fan design.

The UN65U provides incredible 4K UHD on one display or HD support across three displays, making multitasking enjoyable and effortless. With 802.11ac Wi-Fi and the exclusive ASUS Media Streamer and Remote Go! apps, the UN65U is an ideal home entertainment PC and the best mini PC to connect to a HDTV.

Elegantly-crafted for the home

Good Design Award-winning VivoMini UN65U is crafted for the home, with an elegantly-crafted chassis with smooth rounded edges and compact dimensions measuring just 131 x 131 x 52mm. VivoMini UN65U is finished in glossy Midnight Blue and features the iconic Zen-inspired spun-metal-effect design – making it a striking addition to any room of the house. It can be VESA-mounted on the back of a display too, so you can create your own custom all-in-one PC for a tidy, clutter-free environment.

One size fits all 

Whether you're looking for a personal PC, a home entertainment center, or media library, VivoMini UN65U delivers desktop-level performance and can be customized for your family's home computing needs.

Exceptional performance with life-like graphics. 

Intel Core i7 processors and 4K UHD visuals 

VivoMini UN65U is available with the latest 7th Generation Intel Core i7, i5 or i3 processor for seamless multitasking and incredible energy efficiency. The Intel processors used in the UN65U deliver a 12% increase in performance versus previous-generation processors.

VivoMini UN65U provides exceptional 4K UHD visuals. It is ideal for a home theater set-up, allowing you to browse the web and watch movies in stunning clarity.

Multi-display productivity 

VivoMini UN65U works with any display, HDMI TV, or projector to give you a multitude of display options, and is even able to wirelessly stream content to maximize your computing experience. It supports up to three independent displays though HDMI and DisplayPort++ to give you more onscreen space for multi-tasking. Now you can spread out your various work windows, mirror content, or extend a single window across multiple displays.

Flexible dual-storage design 

VivoMini UN65U features a dual-storage design that you can specify with up to a 2.5-inch 1TB hard disk or 512GB solid state drive (SSD), a 512GB M.2 SSD, or a combination of both for added flexibility. So whether you're after larger storage capacities to store your music, videos, photos, apps and other data; or faster data access speeds, you can mix and match between hard disk and SSD options to better suit your needs.

Blazing-fast speeds with M.2 

Native M.2 support gives VivoMini UN65U the speed and performance you crave in a compact PC. A PCI Express® SSD gives you data transfer speeds of up to 10Gbit/s – making it the perfect choice for an operating system or application drive so you spend less time waiting and more time getting work done.

Manufacturer Part Number
UN65U-M021M
EAN/UPC
0889349623695,889349623695
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VivoMini UN65U

Operating System

  • Windows 10 Home
  • Windows 10 Pro - ASUS recommends Windows 10 Pro.
CPU
  • Intel® 7th generation Core™ i7-7500U Processor
  • Intel® 7th generation Core™ i5-7200U Processor
  • Intel® 7th generation Core™ i3-7100U Processor
Chipset
  • Integrated

Graphic

  • Intel® HD Graphics 620

Memory

  • 4 GB Up to 32 GB
  • Dual Channel, DDR4 at 2133MHz
Storage
  • 2.5" Up to 1TB Hard Drive
  • 32GB Up to 256GB M.2 SSD
Wireless Data Network
  • 802.11 a/b/g/n/ac, Bluetooth V4.1 , or 802.11 a/b/g/n, Bluetooth V4.0

LAN

  • 10/100/1000 Mbps

Side I/O Ports

  • 1 x 4 -in-1 Card Reader
  • 1 x Kensington Lock
Front I/O Ports
  • 2 x USB 3.0 *

Back I/O Ports

  • 2 x USB 3.0
    1 x HDMI
    1 x DisplayPort
    1 x RJ45 LAN
    1 x DC-in
    1 x Audio Jack(s)

Card Reader

  • 4-in-1: SD/SDHC/SDXC/MMC

Power Supply

  • 65 W Power adapter

Dimensions

  • 131 x 131 x 52 mm (WxDxH)

Weight

  • 0.7 kg (1.54 lb)

Color

  • Midnight Blue

Accessories

  • Keyboard (Wired/Wireless, USB)
    Mouse (Wired/Wireless, USB)
    AC Adaptor
    Power Cord
    Warranty Card
    User Manual
    VESA Mount Kit
    *All accessories may vary in different market

Software

  • Anti-Virus Trial
    Remote GO!
    ASUS Business Manager
    ASUS Product Registration Program (APRP)
    ASUS Remote Management Tool (RMT)
    ASUS WebStorage
    Media Streamer
    Office 2016 Trial

Certificates

  • BSMI/CB/CE/FCC/UL/CCC/Energy Star/WiFi/RF/VCCI