Swift PG258Q Widescreen LCD Monitor

ASUS ROG Swift PG258Q 24.5” Full HD 1080p 1ms 240Hz DP HDMI Eye Care G-SYNC eSports Gaming Monitor

  • 25” Full HD (1920x1080p) panel with a 1ms response time and native 240Hz refresh rate with a frameless design and customizable LED lighting effect
  • Flexible connectivity options with DisplayPort 1.2, HDMI 1.4 and 2 x USB 3.0 ports
  • NVIDIA G-SYNC ensures smooth gameplay by eliminating screen tearing and stuttering
  • ASUS Eye Care technology makes marathons even easier, reducing eyestrain and other eye ailments with TUV Rheinland-certified blue light filter and flicker-free backlighting
  • Game-grade ergonomics such as tilt, pivot, swivel and height adjustments allow you to play like a pro in your comfort zone

GET SWIFT. BE UNBEATABLE.

ROG Swift PG258Q is all about speed — making it the perfect monitor for eSports and fast-paced action games. This Full HD monitor is the fastest ever, with a 240Hz native refresh rate, 1ms response time and NVIDIA® G-SYNC™ technology for silky-smooth gameplay and ultra-realistic visuals. On top of that, Swift PG258Q has distinct ROG-inspired design elements that let everyone know that this is no ordinary gaming monitor.

THE SENSATION OF SPEED

INCREDIBLY FAST 240HZ REFRESH RATE

ROG Swift PG258Q's astonishing 240Hz native refresh rate makes it twice as fast as conventional 120Hz monitors. You'll experience amazingly -fluid gaming visuals, giving you the upper hand in first-person shooters, racing, real-time strategy and sports titles. There will be no break in the action!

NVIDIA® G-SYNCTM TECHNOLOGY WITH ULTRA LOW MOTION BLUR

Coupling ROG Swift PG258Q's 240Hz refresh rate with NVIDIA G-SYNC technology results in the smoothest, fastest, most breathtaking gaming imaginable. G-SYNC synchronizes Swift PG258Q's refresh rate to the GeForce GTX graphics card in your PC or laptop to eliminate screen tearing and to minimize display stutter. There's also the Ultra Low Motion Blur (ULMB) technology to make objects in motion look sharper, so gameplay is more fluid and responsive.

1MS RAPID RESPONSE TIME

ROG Swift PG258Q is the fastest in its class, with a 1ms gray-to-gray response time to completely eliminate smearing and motion blur. It's especially useful in fast- paced games – so you can take corners like a pro race car driver, or make that impossible headshot.

SHOWCASE THE GAMING EVOLUTION

PRESENT GAMING AESTHETIC

ROG Swift PG258Q has a futuristic, gaming-inspired design featuring strong and bold lines, as well as built-in lighting effects on its stand to add ambience to your gaming set up.

CUSTOMIZABLE LIGHT SIGNATURE

Light Signature lets you create and customize ROG Swift PG258Q's light projection effects. It includes two ROG logo covers, and three blank covers that you can customize with a marker to create your own unique light projections, to shine against your desktop surface.

GAMER-CENTRIC ENHANCEMENTS

GAMEPLUS TECHNOLOGY

The ASUS-exclusive GamePlus hotkey provides in-game enhancements like a crosshair overlay, an onscreen timer, a frames per second counter, and a display alignment function.

The crosshair overlay offers four different crosshair options, so you can select one that best suits your current game environment.

GAMEVISUAL TECHNOLOGY

ASUS GameVisual Technology offers six display mode presets to optimize visuals for different types of content.

Manufacturer Part Number
PG258Q
EAN/UPC
0889349589892,889349589892,4712900589887
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size : Wide Screen 24.5"(62.23cm) 16:9
Panel Backlight / Type : TN
True Resolution : 1920x1080 *
Display Viewing Area(HxV) : 0.2832 x 0.2802 mm
Display Surface Non-glare
Brightness(Max) : 400 cd/㎡
Contrast Ratio (Max) : 1000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free

Video Feature

Trace Free Technology : Yes
Color Temperature Selection : 4 Modes
GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter/Display Alignment)
Low Blue Light : Yes
HDCP support : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)

Convenient Hotkey

GamePlus
5-way OSD Navigation Joystick
GameVisual

I/O Ports

Signal Input : HDMI, DisplayPort
USB Port(s) : 3.0x2

Power Consumption

Power ON mode: <65W (measuring a screen brightness of 200 nits without audio/ USB/ Card reader connection)
Power Saving/Off mode: <0.5W
Voltage: 100-240V, 50/60Hz

Mechanical Design

Chassis Colors : Dark gray, Plasma copper
Tilt : +20°~-5°
Swivel : +50°~-50°
Pivot : 0°~+90°
Height Adjustment : 0~120 mm
VESA Wall Mounting : 100x100mm
Super Narrow Bezel Design : Yes

Security

Kensington lock

Dimensions

Phys. Dimension with Stand(WxHxD):564.1x(383.7 ~ 503.7)x 253.7 mm
Phys. Dimension without Stand(WxHxD):564.1x330.6x72.5 mm 
Box Dimension(WxHxD):661x443x239 mm

Weight

Net Weight(Esti.):5.6kg
Net Weight without Stand :3.14 kg
Gross Weight(Esti.):7.9kg

Accessories

Power cord 
Power adapter
DisplayPort cable 
USB 3.0 cable
Quick start guide
Acrylic LED light covers
HDMI cable 
Support CD
Warranty Card

Compliance and Standards

CB, CCC, CE, CEL level 1, CU, ErP, FCC, J-MOSS, KCC, PSE, RoHS, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), RCM, TUV Flicker-free , eStandby, TUV Low Blue Light

Note

*PG258Q supports 1920x1080 @ 240Hz (native)

**Digital Signal Frequency:
DP: 67~255KHz (H) / 30~240Hz (V)
HDMI: 30~90KHz (H) / 24~60Hz (V)