Optiplex 3050 SFF

Business critical performance, smaller design.

Essential business desktops with best-in-class security and manageability in a space-saving design. Uncompromising productivity and versatility.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Thoughtfully designed

Work unimpeded: These desktops come with all the same reliability and space saving benefits you’ve come to expect without sacrificing power or performance.

Take back your workspace: Custom designed cable covers reduce clutter and match the chassis for a more efficient and visually appeal work space.

Service with ease: Tool-less serviceability and in-band management enables accessible system maintenance so you can you easily upgrade and replace components.

Stay flexible: The new OptiPlex Small Form Factor All-in-One Stand, provides the aesthetics of an all-in-one, with the ultimate display flexibility your work demands.

Features that drive business

More powerful than ever: Designed around Intel 7th Gen 65W processors with support up to Core i5.

A smoother experience: Support next generation AMD discrete graphics for faster and smoother response times.

Power your performance: The Intel® Storage Accelerator greatly improves the performance of standard HDD's with the help of powerful PCIe SSD drives.

Manufacturer Part Number
TY5H0
EAN/UPC
5397063988280
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Processor

Intel Core i5-7500 (6M Cache, 3.40 GHz)

Operating System

Win 10 Pro (64bit) MUI

Memory

8GB (1x8GB) 2400MHz DDR4

Graphics

Intel HD 630

Bluetooth

No Wifi

Primary Optical Device

8x DVD RW

Primary Storage

256GB SSD

Warranty

1Yr NBD

Serial scan

Service Tag

MOQ

10

LQ

6

PQ

24

Raid Level

No RAID

Cable

Power Cord

Microsoft software

Microsoft Office Trial

Colour

Black

Offline Quote Number

22991675

Box Dimensions

19.2 x 15.5 x 10.4

Box Weight

13.69

Pack Separate

False