Octane Shock-Absorbing Co-Molded Case for Samsung Galaxy S8+

It's easy to come to grips with accidentally dropping your phone when you have the Octane™ Case for Galaxy S8+. The shock absorbing bumper is precision engineered with textured ridges so your brand new phone is protected from inevitable scratches and drops. The frosted back shows off the Galaxy S8+ design and maintains the slim, low profile design of the Octane™ Case.

Manufacturer Part Number
SA-842-PLM
EAN/UPC
0191058017697,191058017697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Measurements:

  • Length 6.44 inches (163.58 mm)
  • Width 3.08 inches (78.23 mm)
  • Weight 0.08 lb (1.28 oz)
  • Depth 0.45 inches (11.43 mm)