BQ Power Supply

Introducing the next generation in value; the EVGA BQ Series. These power supplies take some of the best features from EVGA's award winning power supply lineup, like near silent operation and modular cables to make one of the best values today in high performance power supplies.     

Manufacturer Part Number
110-BQ-0600-K1
EAN/UPC
0843368043292,843368043292
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable Length
ATX Cable: 1x 600mm
EPS Cable: 1x 600mm
PCIE Cable: 1x 600mm, 700mm
SATA Cable: 2x 450mm, 570mm, 690mm
Four-Pin Peripheral Cable: 1x 450mm, 570mm, 690mm + 810mm (Floppy)
SATA / Four-Pin Peripheral Cable:
Floppy Adapter: 1x
AC Power: 1x 1500mm
Modular Cable Type: Semi

Connector Quantity
24 Pin ATX: 1x
EPS (CPU): 1x8pin(4+4)
PCIE: 2x 8pin (6+2)
SATA: 6x
Four-Pin Peripheral: 3x
Floppy: 1x

Input
Input Voltage: 100 - 240 VAC
AC Input: 10-5A
Input Frequency Range: 50 - 60 Hz
Efficiency: 85% Typical

Additional Details
Operating Temperature: 0° to 40° C
Japanese Capacitors: Main PCB
ECO Mode: No
MTBF: 100,000 Hours
Net Weight: 5 lbs
Size: 85mm (H) x 150mm (W) x 140mm (L)
Approvals: TUV, CE, FCC, RCM, cTUVus, BSMI, CCC, WEEE, RoHS
Compliance with ErP Lot 6 2013 Requirement
Fan Size / Bearing: 120mm Fluid Dynamic Bearing