RV340 Router

Small businesses are constantly exposed to Internet threats. The Cisco RV340, RV345, and RV345P Dual WAN Gigabit VPN Routers connect small businesses to the Internet and protect employees from unwanted content and malicious websites without compromising the online experience. The routers help boost employee productivity and overall network performance by limiting Internet surfing to appropriate site categories and eliminating unwanted network traffic. Users are automatically protected from malicious or compromised websites, regardless of site categorization. End devices and applications can be identified and treated according to user-defined policies for improved productivity and optimal network usage.

With an intuitive user interface, the RV340, RV345, and RV345P enable you to be up and running in minutes. These routers provide reliable, highly secure connectivity that is so transparent you will not know it is there.

Features and Benefits

  • 2 WAN ports (RJ-45) allow load balancing and resiliency
  • 4 LAN ports (RV340) provide high-performance connectivity
  • 16 LAN ports (RV345) allow for a small device footprint with sufficient ports
  • 16 LAN ports (8 data and 8 Power over Ethernet [PoE]) (RV345P) power connected devices, such as access points and IP phones
  • Up to 30W per port; can power 802.11ac Wave 2 access points
  • 2 USB ports support a 3G/4G modem or flash drive
  • Flexible VPN functionality for secure interconnectivity
  • Support for Cisco AnyConnect® Secure Mobility Client, ideal for remote access by mobile devices
  • Dynamic web filtering enables business efficiency and security while connecting to the Internet
  • Client and application identification allow Internet access policies for end devices and Internet applications to help ensure performance and security

The Cisco RV340, RV345, and RV345P Dual Gigabit WAN VPN Routers are the choice for any small business network that requires performance, security, and reliability.

Manufacturer Part Number
RV340-K9-NA
EAN/UPC
0882658864797,882658864797
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ports

Ethernet WAN:

2 RJ-45 Gigabit Ethernet

Ethernet LAN:

4 RJ-45 Gigabit Ethernet (RV340)

16 RJ-45 Gigabit Ethernet (RV345)

16 RJ-45 Gigabit Ethernet (LAN 1, 2, 3, 4 and LAN 9, 10, 11, 12 are PoE)

PoE 802.3at, max 30W per port up to 120W total (RV345P)

Console:

1 RJ-45 for future use

USB:

2 for external 3G/4G dongle or flash drive

Security

Firewall:

Stateful packet inspection, 900-Mbps throughput for TCP, User Datagram Protocol (UDP) traffic

Web security and app visibility (licensed feature):

Dynamic web filtering: Cloud based, more than 80 categories, more than 450 million domains classified

Application identification: Assign policies to Internet applications

Endpoint identification: Assign policies based on end device category and operating system

VPN

IP Security (IPsec):

Yes (50 connections, 650 Mbps throughput)

IPsec site-to-site:

Preconfigured profiles for Amazon Virtual Cloud and Microsoft Azure

Layer 2 Tunneling Protocol (L2TP) (over IPsec):

Remote access via L2TP (over IPsec for MS Windows)

IPsec remote access:

Remote access from standard IPsec client and Cisco IPsec VPN (for example, Mac OS, Apple iOS clients)

Cisco SSL VPN 

(Cisco AnyConnect):

Ideal for mobile devices. Remote access from Cisco AnyConnect Secure Mobility Client. Max 50 connections (2 sessions included, can be upgraded to 50 sessions). Cisco AnyConnect client sold separately

Generic routing encapsulation (GRE) over IPsec:

Yes

Teleworker mode (Cisco IPsec VPN):

Router acts as a client to connect to central VPN gateway in teleworker mode

Point-to-Point Tunneling Protocol (PPTP):

Yes (25 connections, 100-Mbps throughput)

VPN pass-through:

IPsec, PPTP, L2TP

Management

Management protocols:

Web browser (HTTP/HTTPS)

Simple Network Management Protocol (SNMP) v1, v2c, and v3

Firmware upgradability:

From local PC, from USB stick, or from Cisco.com via web browser

Automatic firmware upgrade possible

LAN

VLAN:

Yes (32)

Port security:

Yes, 802.1X

Quality of service (QoS):

Yes

IPV6:

Dual Stack, 6rd, 6in4

WAN:

Dynamic Host Configuration Protocol (DHCP) client, static IP, Point-to-Point Protocol over Ethernet (PPPoE), PPTP, L2TP, transparent bridge

Routing:

Routing Information Protocol (RIP) v1 and v2, and RIP for IPv6 (RIPng)

Inter-VLAN routing

Static routing, IGMP proxy

Network Address Translation (NAT):

Port forwarding

Port Address Translation (PAT)

One-to-one NAT

VPN NAT traversal

Session Initiation Protocol (SIP) Application Level Gateway (ALG), FTP ALG

ChangeIP.com, DynDNS.com, No-IP.com:

ChangeIP.com, DynDNS.com, No-IP.com

Dual Stack, Dual Stack Lite, 6in4:

Dual Stack, Dual Stack Lite, 6in4

Hardware DMZ (network edge):

Yes (when enabled, one LAN port will be DMZ port)

DMZ host:

Yes

System memory:

Flash 256 MB; RAM 1 GB

Dimensions

RV340

:

280 x 44 x 170 mm (11 x 1.75 x 6.75 in)

RV345

:

280 x 44 x 170 mm (11 x 1.75 x 6.75 in)

RV345P

:

280 x 44 x 170 mm (11 x 1.75 x 6.75 in)

Pack dimensions

RV340

:

448 x 293 x 80 mm (17.64 x 11.54 x 3.15 in)

RV345

:

448 x 293 x 80 mm (17.64 x 11.54 x 3.15 in)

RV345P

:

550 x 300 x 95 mm (21.65 x 11.81 x 3.74)

Product weight

RV340

:

960 g (2.1 lb)

RV345

:

1140 g (2.5 lb)

RV345P

:

1180 g (2.6 lb)

Packing weight

RV340

:

2210 g (4.9 lb)

RV345

:

2390 g (5.3 lb)

RV345P

:

3200 g (7.1 lb)

Rack mountable

:

Yes

Included accessories

:

Rack mounting kit, power supply, power cord, Ethernet cable

Power supply

:

AC: 100-240V/1            ADC: 12V/2.5A

AC: 100-240V/ 2A         DC: 54V/2.78A

Max power consumption

Certification

:

RV340: FCC Class B; RV345 and RV345P: FCC Class A, CE Class B, UL, cUL, CB, CCC, BSMI, KC, Anatel

Operating temperature

:

0° to 40°C (32° to 104°F)

Storage temperature

:

0° to 70°C (32° to 158°F)

Operating humidity

:

10% to 85% noncondensing

Storage humidity

:

5% to 90% noncondensing