Latitude 5580

Feature-rich and versatile

A 15.6" laptop built for ultimate productivity and performance. Featuring top of the line security features and flexible docking options.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Security you can rely on

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access. 

Trusted authentication: The Latitude 5580 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ Fips 140-2 Level 3 Certification to prevent unauthorized access. 

Protection from attacks: Dell™ ControlVault™ provides a more secure alternative for storing and processing passwords, biometric templates and security codes.

Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.

Manufacturer Part Number
X1W6W
EAN/UPC
0884116260257,884116260257
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

Dell Latitude 5580, BTX

Processor

Intel® Core™ i7-7820HQ (Quad Core, 2.9GHz up to 3.9GHz, 8M Cache, 35W, CTDP) Windows 10/Linux only

Hard Drive

256G M.2 2280 SATA SSD

Memory

16GB DDR4 Memory,2X8GB,2400,Non-ECC

Cable

Power Cord, US

Operating System

Windows 10 Pro 64bit English, French, Spanish

SPL Warranty

3 Years Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Keyboard

Internal English Keyboard, Backlit

Driver

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Driver (2x2)

Mouse

No Mouse Selected

Wireless

Intel 8265AC WW WLAN -- Bluetooth

Documentation Disks

Safety/Environment and Regulatory Guide (English/French Multi-language)

Systems Management

Intel vPro™ Technology’s Advanced Management Features

Diagnostic CD / Diskette

No Resource DVD

Palm rest

Dual Point Palmrest with Full Security + FP_Next Bio-Non FIPS TBT

Placemat

Quick Reference Guide

TAA

No TAA

Removable CD DVD Drives

No External CD/DVD Drive

Canada Ship Options

US No Canada Ship Charge

Primary Battery

4 cell, 68WHR Primary Battery

Mobile Broadband

No Wireless WAN Card

Carrying Cases

No Carrying Case

E Star

eStar 6.1

Graphics

NVIDIA® GeForce 940MX 1020MHz 64 Bit for KI7-7820HVT

Dell Data Security Encryption

No DDPE Encryption Software

Chassis Orientation Options

No Docking Station

Support Tech Sheet and Powercord

POD Label

Packaging

Min Config Packaging DAO

All In One Solution

No Stand

FGA Module

5580_1HFY18_006/US/BTP

Dell Data Security Suites Encryption and Threat Pr

No Dell Data Protection | Endpoint Security Suite Software

Additional Hard Drive

No Additional Hard Drive

Label

Regulatory Label Included

Hard Drive Software

Intel Rapid Storage Technology

Distribution Only

Distribution Configuration Only

Processor Branding

Intel® Core™ i7 vPRO Label

LCD

Non-Touch FHD LCD w/ HD Cam (WWAN)

Office Productivity Software

Microsoft Office 30 Day Trial

Nonmicrosoft Application Software

Windows 10 Software

Protect Your New PC

No Security Software

Power supply

E5 90W 7.4mm AC Adapter

Operating System Recovery Options

No Media

Transportation from ODM to region

BTS Shipment

Dell Data Security for Small and Medium Business

None

Base SKU

998-CIQD

Base Sku Class

K`002

Chassis

12105

Long Description

Dell Latitude 5580, BTX|Intel® Core™ i7-7820HQ (Quad Core, 2.9GHz up to 3.9GHz, 8M Cache, 35W, CTDP) Windows 10/Linux only|256G M.2 2280 SATA SSD|16GB DDR4 Memory,2X8GB,2400,Non-ECC|Power Cord, US|Windows 10 Pro 64bit English, French, Spanish|3 Years Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Country of Origin

China

Box Dimensions

19.37 X 13.82 X 3.23

Box Weight

7.3

Minimum Order Quantity

30

Pallet Layer Quantity

30

Pallet Total Quantity

90