Vigilance Full HD Outdoor PoE Mini Bullet Camera

DCS-4703E is an outdoor network camera for professional surveillance and security. It is applied with 3 mega-pixel progressive scan CMOS sensor and designed for day/night 24 hours applications with built-in removable IR-cut filter and IR illumination for up to 20M distance.

The DCS-4703E supports 802.3af PoE for ease installation by providing power and networking connectivity with a single cable.

The included D-Link D-ViewCam™ is sophisticated software which allows users to manage up to 32 network cameras, set e-mail alert notifications, create recording schedules, and use motion detection to record directly to a hard drive. D-ViewCam™ also allows users to upload a floor plan to create a realistic layout of the premises where cameras are located, further simplifying the management process.

Manufacturer Part Number
DCS-4703E
EAN/UPC
0790069428234,790069428234,0790069429668,790069429668,0790069429675,790069429675
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


  • 1/3” 3 megapixel progressive CMOS sensor
  • H.264/ MJPEG
  • Max. resolution 2048x1536 at 15 fps
  • Built-in fixed lens
  • Support WDR
  • Support 3D filter
  • True Day/Night with Built-in ICR
  • 20 Meter IR LED for low light environment
  • Simultaneous streams
  • IEEE802.3af PoE class 2
  • Motion detection
  • Privacy mask
  • Advanced event management
  • Multicast video stream
  • ONVIF compliant
  • Support IP66 rating