Business Desktop ProDesk 400 G3 Desktop Computer

Designed to fit the modern workspace with an updated stylish appearance, the ultra-small HP ProDesk 400 Desktop Mini is an affordable PC with reliability and performance for your growing business.

  • Windows 10 Pro or other operating systems available

Powerful options

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7processors, optional Intel® Optane™ memory and SSDs, and up to 32 GB of DDR4 memory.

Simple mounting solutions

Create the right solution for your workplace with mounting options for your HP ProDesk Mini. Secure and innovative options enable mounting behind compatible monitors, under desks, or virtually anywhere.

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen3 and simplify management with HP WorkWise, an advanced smartphone app for PC management.

Manufacturer Part Number
1EX82EA#UUG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of four form factors: Desktop Mini, Small Form Factor, Microtower and All-in-One (touch and non-touch configurations available) (AiO available 2H 2017)
  • New commercial design on 400 G4 MT, 400 G4 SFF and 400 G3 DM
  • HP-developed and engineered UEFI BIOS supporting security, manageability and software image stability
  • H270 chipset supporting both Intel®7 th generation CoreTM processors and Intel® 6th generation CoreTM processors
  • Integrated Intel® HD Graphics; optional discrete graphics option available for MT and SFF form factors
  • Processor support up to 65W for MT/SFF and up to 35W for Desktop Mini
  • Realtek RTL8111 HSH GbE LOM Network Connection (standard)
  • DDR4 Synchronous Dynamic Random Access Memory (SDRAM)
  • Standard and high efficiency energy saving power supply options
  • ENERGY STAR certified models available
  • EPEAT® Gold registered in the United States. Registration may vary by country. See http://www.epeat.net for registration status in your country.
  • Arsenic-free
  • Dust filter available for all platforms