Drive 51 LM Automobile Portable GPS Navigator

Dedicated GPS Navigator with Driver Alerts

  • Easy-to-use dedicated GPS navigator with bright 5.0-inch dual-orientation display
  • Preloaded with lifetime maps of the U.S. or U.S. and Canada
  • Driver alerts for dangerous curves, speed changes, speed cameras, railroad crossings, animal crossings and more
  • TripAdvisor® ratings for travel points of interest (POIs) such as hotels, restaurants and attractions
  • Garmin Real Directions™ feature guides like a friend, using recognizable landmarks, buildings and traffic lights

Wherever you’re going, have a smoother trip with Garmin Drive. This dedicated GPS navigator includes innovative driver alerts to help increase your situational awareness and preloaded travel points of interest from TripAdvisor to help find everything you need along the way. Drivers also benefit from basic parking availability information based on historical data . The future is on your Garmin. Just look ahead and drive.

Driver Alerts: Know Your Surroundings

To encourage safer driving and increase situational awareness, Garmin Drive provides driver alerts for sharp curves, speed changes, railroad crossings and animal crossings. Additionally, the navigator will warn you when driving the wrong way on a one-way street and alert you to nearby schools and school zones. Receive notifications for nearby red light cameras and speed cameras, and even get fatigue warnings that suggest potential rest areas after several hours of driving.

Road Trips Just Got Better with TripAdvisor

When you’re not familiar with the area, it’s nice to have something to point you in the right direction. That’s why we’re bringing TripAdvisor to your Garmin Drive navigator. View ratings for travel POIs, such as hotels, restaurants and attractions, along your route or near your destination. From the world’s largest travel site directly to your car, we’re helping you find the stops that make the entire journey part of the destination. Also locate new attractions with the built-in Trip Planner tool, which adds fun to road trips by suggesting interesting stops along the way.

Friendly Guidance from Garmin Real Directions™

Redefine “spoken turn-by-turn” directions with Garmin Real Directions. Our easy-to-understand driving directions use recognizable landmarks, buildings and traffic lights in addition to spoken street names, guiding you as if your best friend is sitting in the passenger seat. No more squinting to read distant street signs. Just listen for Garmin Real Directions to tell you, “Turn left after the QT,” or “Turn right after the red building.” Following directions has never been easier.

Find Exactly Where You Need to Go

The Direct Access feature simplifies navigating to complex destinations, such as airports or shopping malls, by finding a place within a larger location. It even helps navigate through parking lots to find the entrance nearest your destination. Additionally, parking information based on historical data is available to help you find parking near your destination.

More to See and Do with Foursquare®

Thanks to Foursquare, your Garmin Drive navigator is loaded with millions of additional popular places like restaurants, entertainment venues, shops and other points of interest. Next time you get in the car and take a ride, you might just find your new favorite spot.

Manufacturer Part Number
010-01678-06
EAN/UPC
0753759169459,753759169459
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Physical dimensions: 5.5"W x 3.3"H x .8"D (14.0 x 8.4 x 2.0 cm)
Weight: 6.0 oz (170.8 g)
Battery type: rechargeable lithium-ion
Display type: WQVGA color TFT with white backlight
Display size: 4.4"W x 2.5"H (11.1 x 6.3 cm); 5.0" diag (12.7 cm)
Display resolution: 480 x 272 pixels
Battery life: up to 1 hour
Memory/history: internal solid state
High-sensitivity receiver: yes

Maps & Memory

Preloaded street maps: yes
Includes lifetime map updates: yes
nüMaps Guarantee: yes
Accepts data cards: microSD™ card (not included)
Custom POIs (ability to add additional points of interest): yes
Waypoints/favorites/locations: 1000

Navigation Features

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft."): yes
Lane assist (guides to proper lane for navigation): yes
Junction view (displays junction signs): yes
Route avoidance (avoid highways, tolls etc.): yes
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe): yes
View upcoming points of interest along route: yes

Additional

Additional:

  • Trip planner: yes
  • Trip log: yes
  • Powered magnetic mount: no
  • Garmin Real Directions™ landmark guidance: yes
  • Foursquare POIs: yes

This USB mass storage device is compatible with Windows® XP or newer and Mac® OS X 10.4 or later.