Vigilance 360° Full HD PoE Network Camera

DCS-4622 is a Full HD 360° network camera as an entry type for video surveillance  and security. This camera adopts 3 megapixel progressive scan CMOS sensor The camera is designed for both indoor and day/night applications, thus, the camera built-in removable IR-cut filter and IR LED which can support up to 25 ft distance.

The DCS-4622 has a built-in 802.3af compliant PoE module that simplifies installation by providing power and networking connectivity with a single cable, reducing the need to drill holes or lay additional cabling.

The included D-Link D-ViewCam™ is sophisticated software which allows users to manage up to 32 network cameras, set e-mail alert notifications, create recording schedules, and use motion detection to record directly to a hard drive. D-ViewCam™ also allows users to upload a floor plan to create a realistic layout of the premises where cameras are located, further simplifying the management process.

Manufacturer Part Number
DCS-4622
EAN/UPC
0790069428227,790069428227
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1/3” 2.9 megapixel progressive CMOS sensor
  • H.264/ MJPEG
  • Max. resolution 1920x1536 at 30 fps (Under display mode: 1 Overview)
  • WDR for high contrast lighting environment
  • 3D filter for noise reduction in low light environment
  • 25ft IR LED
  • Simultaneous streams
  • ePTZ for virtual PTZ operation
  • Built-in fixed lens f 1.1mm, F 1.8
  • Built-in Microphone and Speaker for two-way audio
  • IEEE802.3af PoE class 2
  • Motion detection
  • Advanced event management
  • Multicast video stream
  • Multiple access lists
  • IPv6, QoS, CoS equipped for advanced transmission