Telephone Straight-Through Modular In-Line Coupler (RJ45 F/F), 10 Pack

The N033-001-10PK Telephone Straight-Through Modular In-Line Couplers (F/F) connect two RJ45 telephone cables to create one longer cable. Not Cat5/6 rated, these couplers provide a female-to-female feed-through connection for use with telephone-type applications. Recommended for telecommunications and data networking applications in which connecting existing cables is preferable to replacing them with longer cables. Package includes 10 couplers.

Features

Combine 2 RJ45 Telephone Cables

  • Recommended for telecommunications and data networking applications
  • Save money on replacing current telephone cables
  • Heavy-duty ABS housing
  • 10 couplers included

Manufacturer Part Number
N033-001-10PK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 0


PHYSICAL

Color: White


CONNECTIONS

Side A - Connector 1: RJ45 (FEMALE)
Side B - Connector 1: RJ45 (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty