7-Port Portable USB 3.0 SuperSpeed Mini Hub, Aluminum

The U360-007-AL 7-Port Portable USB 3.0 SuperSpeed Mini Hub’s built-in USB cable connects to your laptop, Ultrabook or computer to provide seven available USB 3.0 ports. Just plug and play with no drivers or software needed. The included external power supply provides 5V 3A to be shared among all seven USB ports, with each port capable of providing up to 1.5A for fast charging of mobile devices.

This portable hub supports USB 3.0 data transfer rates up to 5 Gbps—ten times faster than USB 2.0—and is backward compatible with USB 2.0 and USB 1.1 devices. The compact, lightweight aluminum case fits easily into your pocket, backpack, briefcase or laptop bag.

Features

Increases Your Computer’s USB 3.0 Ports from 1 to 7

  • Expands your laptop, Ultrabook or computer’s USB 3.0 port to 7 external USB 3.0 ports
  • Included external power supply provides 5V 3A to be shared among all ports
  • Each port is capable of providing up to 1.5A


Excellent Speed and Versatile Performance

  • Supports USB 3.0 data transfer rates up to 5 Gbps—10 times faster than USB 2.0
  • Backward compatible with USB 2.0 and USB 1.1


Take the Hub Anywhere

  • Compact case made from lightweight aluminum
  • Fits easily into your pocket, backpack, briefcase or laptop bag
  • Built-in cable is perfect for travel

Manufacturer Part Number
U360-007-AL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PHYSICAL

Color: Silver


ENVIRONMENTAL

Storage Temperature Range: 14 TO 158 F (-10 TO 70 C)
Relative Humidity: 10% TO 90%, RH
Operating Temperature: 32 TO 104 F (0 TO 40 C)


CONNECTIONS

Ports: 7
Side A - Connector 1: USB 3.0 A (MALE)
Side B - Connector 1: (7) USB 3.0 A (FEMALE)


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty