The DSE0420 is the decoded version of the DE2011-DL ultra-compact high performance 2D imager engine. The scan engine features an exceptional high-speed sensor which enables image capture at a full 60 frames per second, delivering outstanding motion tolerance.
The DSE0420 scan module includes Datalogic’s snappy, high-performance decoder which can read all common 1D and 2D bar codes. It can be installed into the device as a whole scan module (mounted by a metal bracket), or separately for application environments that have very limited space at the front end. Customers can embed the decoder board at another location and connect it to the scan engine through an industry standard flat cable. The decoder board can be connected to the device’s main board through a standard USB flat cable, which supports all USB interfaces such as USB Keyboard, USB HID and USB COM. DSE0420-D connects via a microUSB cable.
Features
Note:
DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
POSTAL CODES Australian Post; British Post; China Post; IMB; Japanese Post; KIX Post; Korea Post; Planet Code; Postnet; Royal Mail Code (RM4SCC)
STACKED CODES EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
CURRENT Operating (Typical): <150mA
Standby/Idle (Typical): 12mA
INPUT VOLTAGE 4.5 - 5.5 VDC +/-5% at 23 °C
ENVIRONMENTAL
AMBIENT LIGHT 0 - 100,000 lux
HUMIDITY (NON-CONDENSING) 5 - 95%
SHOCK 2500 G at 23 °C at 0.85 m sec.
TEMPERATURE Operating: -10 to 50 °C / 14 to 122 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F
INTERFACES
INTERFACES DSE0420: 8-pin connector
PHYSICAL CHARACTERISTICS
DIMENSIONS 13.65 H x 40.1 W x 47.86 D mm / 0.54 H x 1.58 W x 1.88 D in
(Measured as one scan module)
WEIGHT 20.0 g / 0.7 oz
READING PERFORMANCE
IMAGER SENSOR WVGA: 752 x 480 pixels
LIGHT SOURCE Aiming: 650 nm VLD
Illumination: Steady White LEDs
PRINT CONTRAST RATIO (MINIMUM) 25%
FIELD OF VIEW 40° H x 26° V
READING ANGLE Pitch: +/- 60°; Roll (Tilt): +/-180°;
Skew (Yaw): +/- 60°
READING INDICATORS Datalogic ‘Green Spot’ Technology for visual goodread confirmation (optional)
RESOLUTION (MAXIMUM) 1D Linear: 3 mils;
DataMatrix: 7.5 mils;
PDF417: 5 mils
READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle.
Printing resolution, contrast, and ambient light dependent.
1D / 2D CODES 3 mils Code 39: up to 10.5 cm / up to 4.1 in
5 mils Code 39: 6.5 to 21.0 cm / 2.6 to 8.3 in
13 mils EAN-13: 5.5 to 39.0 cm / 2.2 to 15.4 in
20 mils Code 39: up to 50.0 cm / up to 19.7 in
15 mils DataMatrix: 4.0 to 25.0 cm / 1.6 to 9.8 in
SAFETY & REGULATORY
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS
LASER CLASSIFICATION Caution Laser Radiation - Do not stare into beam
IEC 60825 Class 2
UTILITIES
DATALOGIC ALADDIN™ Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS JavaPOS Utilities are available for download at no charge.
OPOS Utilities are available for download at no charge.
REMOTE HOST DOWNLOAD Lowers service costs and improves operations.
WARRANTY
WARRANTY 18-Month Factory Warranty