USB-C to VGA Adapter - with Presentation Mode Switch - 1920x1200

Connect your USB-C computer to a VGA display, and prevent your laptop display from going to sleep during a presentation or meeting. This is no ordinary video adapter. Yes, it enables you to connect the USB-C™ port on your computer to a VGA display or projector, but it also features a unique Presentation Mode switch. When you turn on this switch, the adapter prevents your computer from launching its screen saver, going to sleep or entering power save mode. The adapter ensures that your screen will always stay on, making it the perfect USB-C video adapter for any presentation or meeting.

Keep your audience engaged with your presentation



When you deliver a presentation, your goal is to engage with your audience, not your computer. But, if you don't move your mouse soon enough, or change your power settings, your screen goes black due to inactivity while you're addressing the audience. This can be a major distraction when you're trying to focus on the message you're communicating.

This adapter prevents screen disruptions with Presentation Mode, a unique feature that automatically initiates occasional cursor movement to prevent your computer’s power settings from interrupting your presentation. It’s perfect for sharing websites, drawings, spreadsheets, PDFs or slide shows during your meeting.

Turn Presentation Mode on or off



You can turn Presentation Mode on or off, depending on your application. Turn it on when you're in the boardroom and want your screen to stay on, and turn it off when you’re using the adapter at your workspace or office desk, to enable your computer's original power settings to take effect. Using the toggle switch is easy, and saves you the hassle of constantly making adjustments in your operating system settings.

Hassle-free setup and operation on Mac and PC

To ensure easy operation and installation, this unique adapter is natively supported on Windows® and Mac computers. It’s easy to connect the adapter using the versatile USB Type-C™ port on your computer. The reversible USB-C connector means you will always plug it in correctly on your first try, saving you the hassle and distraction of repeatedly attempting to connect your laptop to a display or projector.

Crystal-clear picture quality

The adapter supports video resolutions up to 1920x1200 or 1080p. You’ll be surprised at the picture quality the adapter provides, even when you connect it to a legacy VGA projector or television. The adapter harnesses the video capabilities that are built into your USB Type-C connection to deliver every detail in stunning high-definition.

The CDP2VGASA is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
CDP2VGASA
EAN/UPC
0065030866279,065030866279
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware
Converter Type: Format Converter
Output Signal: VGA
Ports: 1

Performance
Maximum Analog Resolutions: 2048 x 1280 @ 60hz
Maximum Digital Resolutions: 1024 x 768
1280 x 720
1920 x 1080
1920 x 1200
2048 x 1280

Wide Screen
Supported: Yes

Connector(s)
Connector A: 1 - USB-C (24 pin) Male Input
Connector B: 1 - VGA (15 pin, High Density D-Sub) Female Output

Environmental
Humidity: 25% to 85% RH Non-Condensing
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: 5°C to 35°C (41°F to 95°F)

Physical Characteristics
Cable Length: 3.7 in [95 mm]
Product Height: 0.6 in [15 mm]
Product Length: 7.3 in [186 mm]
Product Weight: 1 oz [29 g]
Product Width: 1.7 in [43 mm]

Packaging Information
Shipping (Package) Weight: 0.1 lb [0.1 kg]

What's in the Box
Included in Package:
1 - USB-C to VGA video adapter
1 - quick-start guide