ThinkStation Front System Fan Kit for 25L Tower Products

Manufacturer Part Number
4XH0M41942
EAN/UPC
0190793858619,190793858619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part Number: 4XH0M41942
Max Operating Humidity: 90%
Min Operating Humidity: 5%
Max Operating Temperature: 70C
Min Operating Temperature: -10C
Depth: 83mm
Depth (US): 2.49in
Height: 80mm
Height (US): 3.14in
Weight: 0.10kg
Weight (US): 0.23 lbs
Width: 76mm
Width (US): 2.28in
Warranty Period: One Year
Warranty Types: 1 Year - CRU