Mini-Display Port to VGA Adapter

Open Source product is procured through the secondary market. The product is manufacturer original. The product is NEW and may have been unsealed to ensure the product is authentic. Open source product is not eligible for any rebate, spiff, marketing, or any other program that may pertain to its manufacturer. Open Source provides a standard 1 year warranty. The product is eligible for returns if it is DOA or returned within 14 business days from order receipt. A restock fee will be added if the return does not fit this criterion.

Manufacturer Part Number
03X6402
EAN/UPC
5712505761267
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical specifications:

  • Length: 20 cm (7.8 in)
  • Weight: 0.15 kg (0.33 lb)

DisplayPort specifies an open digital communications interface between:

  • PC and monitor
  • PC and TV
  • Device, such as DVD player, and TV display

For more information, visit http://www.vesa.org

Manuals  Version
Release Date Setup Poster and Warranty Information (1.5 MB): July 2016: 4 July 2016
Warranty

3 years – Customer Replaceable Unit

  • Announce date: 17 May 2011 (Worldwide)
  • Availability date: 27 May 2011 (Worldwide)
Hardware compatibility
Description          Machine Type     Models

ThinkPad X1            All                 All

Note: For the latest updates on the compatible systems, please refer to the Accessories Compatibility Guide.

Packaging
  • Mini-DisplayPort to VGA Adapter
  • Setup poster
Agency approvals

CE, C-Tick, FCC, VCCI, KC, ICES

Limitations
  • The maximum resolution supported is 1920 x 1200*

* 1080p is 1920 x 1080 resolution.