Z240 Workstation

Power, price, and size

HP Z240 Workstation

The HP Z240 packs the performance, features, and reliability of a workstation into the price of a desktop PC. As the world's number one ranked entry level workstation it also features a choice of Tower or SFF configuration. And it just got better. Now get monster-class performance with support for up to 4.2 GHz of processing power.

Powered to manage your challenges and priced for your budget

HP Z240 Tower Workstation

Up to 4.2 GHz of processing power, professional graphics, ECC memory, and up to two ultra-fast HP Z Turbo Drives male the HP Z240 Tower a true workstation-class solution. Handle your growing and complex workloads with performance for any stage in your work process. And balance your IT budget with HP reliability including a minimum of 368K hours of comprehensive testing and ISV certification that make the HP Z240 a long-term budget friendly solution.

Manufacturer Part Number
1KK84US#ABA
EAN/UPC
0190781662914,190781662914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form factor

Tower

Available operating systems

Windows 10 Pro 641
Windows 10 Home 641
Windows 7 Professional 641
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)2
HP Linux®-ready

Processor Family3

Intel® Xeon® E3 processor 
6th Generation Intel® Core™ i7 processor 
6th Generation Intel® Core™ i5 processor 
6th Generation Intel® Core™ i3 processor 
Intel® Pentium® processor

Processors3,11

Intel® Xeon® E3-1280 v5 (3.7 GHz, up to 4 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores) 
Intel® Xeon® E3-1270 v5 (3.6 GHz, up to 4 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores) 
Intel® Xeon® E3-1245 v5 with Intel HD Graphics P530 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores) 
Intel® Xeon® E3-1240 v5 (3.5 GHz, up to 3.9 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores) 
Intel® Xeon® E3-1230 v5 (3.4 GHz, up to 3.8 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores) 
Intel® Xeon® E3-1225 v5 with Intel HD Graphics P530 (3.3 GHz, up to 3.7 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores, 80W, Intel® vPro™) 
Intel® Core™ i7-6700K processor with Intel HD Graphics 530 (4.0 GHz, up to 4.2 GHz with Intel Turbo Boost, 8 MB cache, 4 cores) 
Intel® Core™ i5-6500 with Intel HD Graphics 530 (3.2 GHz, up to 3.6 GHz with Intel Turbo Boost, 6 MB cache, 4 cores) 
Intel® Core™ i5-6600 with Intel HD Graphics 530 (3.3 GHz, up to 3.9 GHz with Intel Turbo Boost, 6 MB cache, 4 cores) 
Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores) 

Chipset

Intel® C236

Memory

64 GB DDR4-2133 Unbuffered SDRAM Transfer rates up to 2133 MT/s.

Memory Slots

4 UDIMM

Internal Storage4

500 GB up to 4 TB SATA (7200 rpm) 
500 GB SATA SED 
256 GB up to 1 TB SATA SSD 
256 GB SATA SED SSD 
1 TB (8 GB cache) SATA SSHD 
256 GB up to 1 TB HP Z Turbo Drive G2 (PCIe SSD) 

Optical Storage5

HP Slim DVD-ROM Drive; HP Slim SuperMulti DVD-RW Drive; HP Slim Blu-ray Writer

Additional storage

SD media card reader (optional)

Available Graphics6

Integrated: Intel® HD Graphics 530; Intel® HD Graphics P530 
Professional 2D: NVIDIA® NVS™ 310 (1 MB); NVIDIA® NVS™ 315 (1 GB); NVIDIA® NVS™ 510 (2 GB) 
Entry 3D: AMD FirePro™ W2100 (2 GB); NVIDIA® Quadro® K420 (2 GB); NVIDIA® Quadro® K620 (2 GB) 
Mid-range 3D: NVIDIA® Quadro® K2200 (4 GB); NVIDIA® Quadro® K1200 (4 GB); AMD FirePro™ W5100 (4 GB); AMD FirePro™ W4300 (4 GB) 
High-end 3D: AMD FirePro™ W7100 (8 GB); NVIDIA® Quadro® M4000 (8 GB) 

Audio

HP Thunderbolt™ 2 PCIe 1-port I/O Card

Audio

Integrated Realtek HD ALC221-VB audio

Networking7

LAN: Integrated Intel® I219LM PCIe GbE; Intel® Ethernet I210-T1 PCIe NIC (optional) 
WLAN: Intel® 8260 802.11 a/b/g/n/ac PCIe wireless NIC (optional); HP X530 10 GbE Dual-Port Adapter (optional); HP 10 GbE SFP+ SR Transceiver

Expansion slots

1 PCIe Gen3 x16 
1 PCIe Gen3 x4 (x4 connector) 
1 PCIe Gen3 x4 (x16 connector) 
1 PCIe Gen3 x1 
1 PCI (optional) 

Ports and Connectors

Front: 2 USB 3.0; 2 USB 2.0 (1 charging); 1 headphone; 1 microphone 
Back: 4 USB 3.0; 2 USB 2.0; 2 DisplayPort 1.2; 1 DVI-I single link; 1 serial port (optional); 1 parallel port (optional); 2 PS/2; 1 RJ-45; 1 audio line-in; 1 audio line-out; 2 IEEE 1394b (optional) 
Internal: 1 USB 3.0; 2 USB 2.0 
(1 USB 3.0 and 2 USB 2.0 ports available as 2 separate 2x10(3.0 x1, 2.0 x1) and 2x5(2.0 x2) headers. Supports one HP Internal USB 2.0 Port Kit and one USB 3.0 media card reader.)

Drive Bays (Internal)

One 2.5"; Two 3.5"

Drive Bays (External)

Two 5.25"; One slim ODD

Input Devices8

HP Wireless Business Slim Keyboard; HP USB CCID SmartCard Keyboard; HP USB Business Slim Keyboard; HP PS/2 Business Slim Keyboard HP SpaceMouse Pro USB 3D; HP USB 1000 dpi Laser Mouse; HP USB Optical 3-Button Mouse; HP USB Optical Mouse; HP PS/2 Mouse; 3Dconnexion CADMouse

Software12

HP Performance Advisor; HP Remote Graphics Software (RGS); PDF Complete - Corporate Edition; Cyberlink Power DVD and Power2Go; HP PC Hardware Diagnostics UEFI; HP Client Security Software; Buy Office

Security

HP Solenoid Lock and Hood Sensor (optional); HP Business PC Security Lock kit (optional); HP UltraSlim Cable Lock Kit (optional)

Power

400 W 92% efficient, wide-ranging, active PFC; 280 W 90% efficient, wide-ranging, active PFC

Dimensions

6.7 x 17.4 x 15.7 in 
(170 x 442 x 399 mm) 
(Standard tower orientation)

Weight

Starting at 18.95 lb (8.6 kg) 
(Exact weight depends upon configuration)

Energy Efficiency Compliance9

ENERGY STAR® certified and EPEAT® registered configurations available

Environmental Specifications10

Low halogen

Compatible Displays

All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.

Warranty

Protected by HP Services, including a limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard warranty. Certain restrictions and exclusions apply.