ProBook x360 11 G1 EE Notebook PC (ENERGY STAR)

Improve learning outcomes, save teacher time, and engage students like never before with the powerful, durable, flexible HP ProBook x360 11 G1 Education Edition. It converts easily from a notebook to a tablet to a stand to a tent and moves seamlessly between the classroom and home.

Built to survive students and the school day

Make life simple for IT and educators with an easy-to-carry PC that’s designed to protect against bumps and pass MIL-STD 810G, with Corning® Gorilla® Glass 4, co-molded industrial rubber, and pick- and minor spill-resistant keyboard.

Encourage blended learning

Flip, fold, and learn with a 360° hinge and optional dual cameras that adapt to every activity. Create content in notebook mode, collaborate in stand mode, share and present in tent mode, and read, write, and draw in tablet mode.

Touch or tap

Annotate, draw, solve math problems, and take notes right on your screen with integrated premium touch technology and an optional Active Pen that supports an authentic digital inking experience similar to paper and pen or paintbrush.

Manufacturer Part Number
Z2Z52EA#ABF
EAN/UPC
0190781567776,190781567776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AT A GLANCE

  • Starting at 2.98 lbs (1.35 kg) non-touch and 3.19 lbs (1.45 kg) touch
  • Less than 20 mm (0.79”), this flexible 360° hinge converts to laptop, tablet, tent, or stand mode easily
  • Designed to pass MIL-STD 810G testing1 with rugged features such as co-molded rubber trim, spill- and pick-resistant keyboard, and Corning® Gorilla® Glass 4 touch screen
  • Optional dual camera system for project-based learning
  • Optional HP Active Pen provides an authentic digital inking experience
  • Pre-installed with Windows 10 Pro 64, Windows 10 Pro 64 (National Academic), or Windows 10 Home 64
  • Powered by Intel® Celeron® N3350 and Intel® Pentium® N4200 processors
  • Choice of 29.4 cm (11.6") diagonal HD SVA anti-glare slim LED non-touch (1366 x 768) or 29.4 cm (11.6") diagonal HD SVA slim LED touch screen (1366 x 768) displays
  • 64 GB eMMC or up to 256GB SATA-3 Solid State Drive storage options
  • Up to 8 GB system memory for enhanced memory management
  • Reliable connectivity with Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo WLAN for learning and collaboration beyond the classroom
  • Built-in ports include: Ethernet (RJ-45), USB 3.1 Gen 1, USB Type-C™, and HDMI 1.4b port for connecting to highresolution displays
  • Enhanced security TPM 2.0 discrete chip
  • Battery life up to 11 hours
1. MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.