Take classroom collaboration to another level with the Epson EB-600 series ultra-short throw projectors. Designed for today’s BYOD classroom, these projectors display 100" images from just 29cm away for optimal visibility. Offering 3x Higher Colour Brightness than competitive models, Epson® 3LCD projectors and displays ensure bright, vivid images. It also features wireless functionality (module sold separately) and advanced connectivity, so teachers can share content from multiple devices, including Chromebooks — up to four at once with Moderator software. Plus, its lamp lasts up to 10,000 hours in ECO Mode.
Note:
PRODUCT NAME: Epson EB-675W
PRODUCT CODE: V11H745553
TECHNOLOGY:
Projection Technology: Epson 3LCD, 3-chip technology
Projection System: RGB liquid crystal shutter projection system
LCD Panel: 0.59-inch with (D9, C2 Fine)
OPTICAL:
Zoom Ratio: 1.0 - 1.35 (Digital Zoom)
Screen Size (Projection Distance): 60.0" to 100.0" [35.4 to 60.1cm]
74.3" screen 44.3 cm
Throw Ratio: 0.28 (Zoom:Wide)
0.37 (Zoom:Tele)
Projection Lens Type: No Optical Zoom / Focus (Manual)
Projection Lens F Number: 2.6
Projection Lens Focal Length: 3.7 mm
Focus Method: Manual Focus
Offset: 5.8:-2
IMAGE:
White Light Output: 3,200 lumens
Colour Light Output: 3,200 lumens
Resolution: WXGA
Native Aspect Ratio: 16:10
Contrast Ratio: 14,000:1
Keystone Correction: Vertical: -3 to +3 degrees
Horizontal: -3 to +3 degrees
Colour Reproduction: Up to 1.07 billion colours
Colour Processing: 10 bit
CONNECTIVITY:
Video I/O - Input: 2x RGB D-sub 15pin
*Computer 2 in common with Monitor Out
1x RCA Composite
Video I/O - Output: 1x RGB D-sub 15pin
*Computer 2 in common with Monitor Out (Output signal : Computer 1 only)
Digital Input: 3x HDMI (1 supports MHL)
Audio I/O - Input: 3x Stereo mini
Audio I/O - Output: 1x Stereo mini
Mic I/O - Input: 1x Stereo mini
Control I/O: 1x RS-232C D-sub 9pin
USB I/O: 1x USB Type A (for USB Memory, USB Document Camera, Firmware update, Copy OSD settings)
1x USB Type B (for USB display, mouse, K/B, Control, Firmware update, Copy OSD settings)
Network I/O:: 1x RJ45 (100Mbps) Wired LAN
1x USB Type A (for Optional ELPAP10 LAN unit)
Wireless Connectivity: Optional ELPAP10 Wireless LAN unit
Speaker Output: Monaural: 16 W x 1
ADVANCED FEATURES:
EasyMP Network Projector control and projector management via network: Yes
AMX Device Discovery: Yes
Crestron Integrated Partner: Yes
Crestron RoomView: Yes
Extron IP Link: Yes
Control4: Yes
EasyMP Network Multi PC Projection: Yes
Message Broadcasting: Yes
Firmware update: Network via LAN cable, USB A via USB thumb drive, USB B via USB cable
Copy OSD settings: Network via LAN cable, USB A via USB thumb drive, USB B via USB cable
Quick Wireless Connection: Yes
Wireless LAN Security: WPA/WPA2-Personal (with optional Wireless LAN Unit)
Instant Off: Yes
Direct Power On: Yes
Auto Power On: Yes (Computer1,USB-B)
Security: * Kensington® - lock provision
* Padlock & Security cable hole
* Wireless LAN unit lock
* Password protect function (Power On, Network, Protection of User logo)
Colour Modes: Dynamic, Presentation, Cinema, sRGB, BlackBoard
Integrated Mount included: Optional (ELPMB46)
GENERAL:
Dimensions (excl feet) WxDxH: 367 x 400 x 149mm
Weight: 5.7kg
Lamp Warranty: 1 Year (or 750 hours)*
Projector Warranty: 3 Years
Lamp Hours: 5,000 hours (Normal)
10,000 hours (ECO)
Lamp Type: 215W UHE
Power Consumption: Lamp On: 317W (Normal)
230W (ECO)
Power Consumption: Networked Standby: 2.3W
Power Consumption: Energy Saving: 0.37W
Air Filter maintenance cycle: up to 10,000 hours
Fan Noise Level: 35dB (Normal)
28dB (ECO)
* Whichever comes first. For more information visit Epson Projector Warranty
WHAT'S IN THE BOX:
Main Unit: EB-675W Projector
Power Cable: Yes 5M
Remote Control: Yes
Battery for Remote Control: AA x 2
Feet for main unit: Yes
Password Protect sticker: Yes
PRODUCT OPTIONS:
Description
Lamp ELPLP90
Air Filter ELPAF49
USB Extention cable ELPKC31
Wall Mount ELPMB46
Table Mount ELPMB29
External speakers ELPSP02
Wireless LAN ELPAP10
Document Camera ELPDC21
Control Box ELPCB02