BEAUTY, BRAWN AND BRAINS — EVERYTHING YOUR WORKERS WANT, WITH EVERYTHING YOUR BUSINESS NEEDS
Today’s workers want a device that is every bit as contemporary and easy to use as the smartphone they use every day. You need a device that will last for years, built for all-day every day enterprise use, with all the features you need to enable your workers to achieve peak productivity and keep your data secure. Now you can have it all with the TC51 and TC56 Touch Computers from Zebra. No more compromising device design for enterprise functionality — or enterprise functionality for device design. Built for the new business world, you get an industrial design that looks and feels like the most popular pocketable consumer-style smartphones to meet worker expectations, along with the durability, enterprise-class features, power, security and manageability your business requires. And with many unique Zebra-only features, you get a touch computer that is truly in a class of its own. The TC51 and TC56 — the next evolution in enterprise touch computing.
Active EdgeTM Touch Zone for One-touch Access to the Features Your Workers Use the Most
Create unique dedicated keys on either side of the display for one-touch access to the most frequently used device features and applications, from the scanner, camera and line-of-business applications to telephony features such as push-to-talk and text messaging.
Maximum Display Size with Advanced Technology
The 5 in. display offers plenty of real estate for graphics-intensive intuitive applications. This capacitive touch panel gives your workers easy, familiar and flexible multi- touch operation that works even when wet, with a gloved finger or a stylus. And with best-in-class outdoor readability, the screen is easy to read, even in bright sunlight.
The Ultimate Scanning Performance
With our advanced scanning technology and PRZM Intelligent Imaging, your workers get lightning fast capture of 1D and 2D barcodes, even if they are damaged, dirty and poorly printed — or displayed on a screen. An extraordinary working range plus a wide field of view increases application flexibility — workers can scan barcodes nearer and farther away. And omnidirectional scanning delivers true point and shoot performance.
Automatically Capture and Process Entire Documents
With SimulScan Document Capture, a Mobility DNA ingredient, your workers can simultaneously capture barcodes, text fields, phone numbers, images, signatures and even check boxes in the time it takes to press a button, improving invoicing and order speed and more.
Ultra-high Resolution Photos
The 13 MP camera allows workers to easily document proof-of-condition, proof-of- delivery, proof-of-service and much more.
The Processing Power to Do It All
The blazing 1.8 GHz hexa-core 64-bit processor can run everything your workers need to take care of business, from multiple graphics-intensive line- of-business apps to PBX deskphone functionality. You get better performance and better power consumption — while the processor uses up to 15% less power, apps run up to 5 times faster. And with support for future versions of Android (Oreo), you get superior investment protection.
Note:
PHYSICAL CHARACTERISTICS
Dimensions 6.1 in. L x 2.9 in. W x 0.73 in. H
155 mm L x 75.5 mm W x 18.6 mm H
Weight 8.8 oz./249 g with HD battery
Display 5.0 in. High Definition (1280 x 720); exceptionally bright, outdoor viewable; optically bonded to touch panel
Imager Window Corning Gorilla Glass
Touchpanel Dual mode capacitive touch with stylus or bare or gloved fingertip input (conductive stylus sold separately); Corning Gorilla Glass
Backlight LED backlight
Power Rechargeable Li-Ion, Power Precision + Standard Capacity, 4300 mAh typical/4030 mAh minimum; improved battery technology for longer cycle times and real-time visibility into battery metrics for better battery management; fast USB charging (500mA)
Expansion Slot User accessible MicroSD up to 32GB SDHC and up to 128 GB SDXC
SIM 1 Nano SIM slot
Network Connections USB-C
Notification Audible tone; multi-color LEDs; vibration
Keypad On-screen keypad and enterprise keyboard
Voice and Audio Two microphones with noise cancellation; vibrate alert; speaker; Bluetooth wireless headset support; High quality speaker phone; PTT headset support; cellular circuit switch voice; HD Voice
Buttons Programmable back button; dual dedicated scan buttons; dedicated push-to-talk button
PERFORMANCE CHARACTERISTICS
CPU Snapdragon 650 64-bit hexa-core 1.8GHz ARM Cortex A72, power optimization
Operating System Android 6.0 Marshmallow with Zebra’s Mobility Extensions (Mx) (pre-installed on both AOSP and GMS options)
Memory 4GB RAM/32GB Flash
USER ENVIRONMENT
Operating Temperature 14°F to 122°F/-10°C to 50°C
(RH 5% to 95% Non-condensing)
Storage Temperature -40°F to 158°F/-40°C to 70°C
Humidity 5% to 85% non-condensing
Drop Specifications Multiple 4 ft./1.2 m to tile over concrete over operating temperature range
Multiple 5 ft./1.5 m to concrete with the rugged boot accessory over operating temperature range
Tumble Specification 500 1.6 ft./0.5 m tumbles, meets or exceeds IEC tumble specification
Vibration 4 g’s PK Sine (5 Hz to 2 kHz); 0.04 g 2/Hz Random (20 Hz to 2 kHz); 60 minute duration per axis, 3 axis
Thermal Shock -40° F to 158° F/-40° C to 70° C rapid transition
Electrostatic Discharge (ESD) +/-15kv Air; +/-10kv contact; +/-10kv charge body
INTERACTIVE SENSOR TECHNOLOGY (IST)
Light Sensor Automatically adjusts display backlight brightness
Motion Sensor eCompass; 3-axis Gyro; 3-axis accelerometer
Proximity Sensor Automatically detects when the user places the handset against head during a phone call to disable display output and touch input
DATA CAPTURE
Scanning SE4750 imager (1D and 2D) with extraordinary range:
Scan range – Code 39 barcode:
20 Mil: 1.8 in. to 32.0 in./4.5 cm to 81.3 cm
3 Mil: 3.1 in. to 5.6 in./7.9 cm to 14.2 cm
Camera Rear — 13 MP autofocus; f/2.4 aperture; rear camera flash LED generates balanced white light; supports Torch mode
NFC ISO 14443 Type A and B; F; FeliCa and ISO 15693 cards; P2P mode and Card Emulation via UICCand Host
WIRELESS WAN DATA AND VOICE COMMUNICATIONS
Radio Frequency
Band
Worldwide:
LTE: 700,800/850/900/1800/2100/2600 (FDD 28,20,5,8,3,1,7);
GPS TC56 only: Integrated; Autonomous; Assisted GPS (A-GPS); Navstar; GLONASS; Gallileo; BeiDou
WIRELESS LAN
Radio IEEE 802.11 a/b/g/n/ac/d/h/i/r; Wi-Fi™ certified; IPv4, IPv6; 2X2 MIMO
Data Rates 5GHz: 802.11a/n/ac — up to 866.7 Mbps
2.4GHz: 802.11b/g/n — up to 144 Mbps
Operating Channels Channel 1-13 (2412-2472 MHz); Chan 36-165 (5180-5825 MHz)
Channel Bandwidth: 20, 40, 80 MHz
Actual operating channels/ frequencies and bandwidths depend on regulatory rules and certification agency
Security and Encryption WEP (40 or 104 bit); WPA/WPA2 Personal (TKIP, and AES); WPA/WPA2 Enterprise (TKIP and AES) — EAP-TTLS (PAP, MSCHAP, MSCHAPv2), EAP-TLS, PEAPv0-MSCHAPv2, PEAPv1-EAP-GTC3, EAP Fast3 and LEAP
Certifications WFA (802.11n, WMM-PS); DTS3; WPS; Miracast
Fast Roam PMKID caching; Cisco CCKM; 802.11r; OKC
WIRELESS PAN
Bluetooth Class 2, Bluetooth v4.1 (Bluetooth® Smart technology);
Bluetooth Wideband support HFPv1.6; Bluetooth v4.1 Low Energy (LE)
ADDITIONAL MOBILITY DNA SOLUTIONS
Mobility DNA solutions help you get more value out of our mobile computers by adding functionality as well as simplifying deployment and management of our mobile devices. For more information on these Zebra-only features, please visit www.zebra.com/mobilitydna
AppGallery
EMDK
Enterprise Browser
Enterprise
Home Screen
SimulScan
StageNow
SwipeAssist
Mobility DNA is available o n Android only. Features may vary by model and a Support Contract may be required. To learn what solutions are supported, please visit: https://developer.zebra.com/mobilitydna
WARRANTY
Subject to the terms of Zebra’s hardware warranty statement, the TC51/56Series is warranted against defects in workmanship and materials for a period of 1 (one) year from the date of shipment. For complete warranty statement, please visit: www.zebra.com/warranty
RECOMMENDED SERVICES
Zebra OneCare; Managed Device Service