Elite 90W Thunderbolt 3 Dock

Create a remarkably powerful and streamlined workspace with expansive device, display, and network connectivity plus simultaneous charging with the HP Elite Thunderbolt 3 90W Dock.

Features

Have a lot to attach? No problem! Link up to 10 devices at once through ports that include Thunderbolt™ 3 (which also supports Display Port™ 1.2 and USB 3.1 Gen 2), four USB 3.0, RJ-45, VGA, combo audio, and two additional Display Port™ ports.

Rapidly replenish your HP EliteBook’s power after a demanding day with an impressive charging station that passes power directly through a Thunderbolt™ 3 power cable.

Proudly display this sleek and efficient solution in the office, or tuck it away and clean up your workspace for good. Either way, no more cables and no more clutter to worry about.

Take multi-tasking to the extreme with support for two UHD/4K displays that can be ready to broadcast every color and detail of your projects through a superfast bandwidth connection as soon as you plug into to the dock.

Compatible with HP ProBook x360 11 G1 EE; HP Elite X2 1012 G2; HP EliteBook x360; HP Elite x2 1012 G1 Tablet; HP EliteBook Folio G1

Manufacturer Part Number
1DT93UT#ABA
EAN/UPC
0190781443667,190781443667
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Weight: 0.5 lb (220 g)
Dimensions (W x D x H): 9.06 x 2.24 x 0.69 in (23 x 5.7 x 1.75 cm)
What's in the box : HP Elite 90W Thunderbolt 3 Dock; Thunderbolt/AC power cable; 90W A/C power adapter; Documentation
Warranty : One-year limited warranty.