3 Port USB 3.0 and RJ45 10/100/1000 Gigabit Ethernet Port

The Sabrent USB 3.0 Hub plus RJ-45 Gigabit 10/100/1000 Ethernet Adapter is a high-speed network solution for laptop or desktop users. This adapter enables you to connect directly to a network through your USB port, eliminating the hassle of taking apart your computer. Plus, you can add multiple USB devices to your computer through the very same hub. Compliant with USB 3.0 and backwards compatible with the USB 2.0 and 1.1 standards, it helps you share files and printers and also gain access to broadband Internet to explore resources on the web.

 

Features:
3x USB 3.0 Ports and 1x RJ45 10/100/1000 Gigabit Ethernet LAN Port
Super Speed USB 3.0 Ports Data Transfer Rate Up To 5Gbps
Reverse compatible with USB 2.0 and USB 1.1

 

System Requirements:

  • Windows 7, Windows 8/8.1
  • Mac OS 10.X or above

 

Please Note:
2.4Ghz wireless devices, such as wireless keyboard and mouse adapters, may not work in close proximity to USB 3.0 devices or hubs. Connecting to a USB 2.0 port is recommended.

For a stable connection, the devices connected to the 4-Port USB 3.0 Hub must not exceed a combined current of 5 volts 900 mAh. External hard-drives should be connected to an external power source. This 4-Port USB 3.0 Hub will not charge an iPad (it will only sync).

Manufacturer Part Number
HB-NTUW
EAN/UPC
0819921011756,819921011756
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight
: 3.4 oz

Dimensions: 6.8 x 5 x 1.2 in

Product Info.Model:

HB-NTUW


Product Info.UPC:

819921011756


Product Info.Dimensions:

17.00 x 12.50 x 3.00 cm


Product Info.Weight:

3.40 Ounces


Product Info.Color:

White


Product Info.Material:

Plastic


Product Info.Compatibility:

Windows Compatible, Mac OS X Compatible, Linux Compatible, USB 3.0 Compatible


Operating System.Supported:

Linux, Mac, Windows


Operating System.Windows:

Windows 10, Windows 2000, Windows 7, Windows 8, Windows 98, Windows ME, Windows Vista, Windows XP


Operating System.Mac:

Mac OS X and Higher


Operating System.Linux:

Linux 2.4 and Higher