34” 21:9 Ultrawide Monitor with 3-Sided Ultra-Narrow Bezel and SVA Panel

The 34” NEC MultiSync EX341R is an 1800R curved SVA desktop monitor with 3-sided ultra-narrow bezels designed to provide a seamless, immersive workspace. This slim, ultrawide model features SVA panel technology with wide viewing angles (178° horizontal/vertical) ,ergonomic adjustability and 1.55mm bezels around three sides of the display. It features a touch controls for and on-screen display (OSD) indicators for easy adjustment of key settings and the included ControlSync ™ technology allows users to control the settings for up to 25 MultiSync EA or EX Series displays in a multi-monitor configuration. Upon establishing one unit as the master, users are able to control many performance attributes of the multi-monitor setup in unison through the single monitor. Its comprehensive input panel includes HDMI 2.0, HDMI 1.4, and DisplayPort 1.2 for connecting to the latest display sources. The 4-port USB 3.0 hub also includes NEC’s unique DisplaySync Pro ™ technology, which allows two computers to be controlled with one keyboard and mouse.

  • 1800R curved SVA panel creates an immersive desktop experience
  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Height-adjust, tilt and swivel capabilities add flexibility and comfort to your viewing preferences
  • Full connectivity, including DisplayPort 1.2, HDMI 2.0 and 1.4 inputs
  • Touch controls for the on screen display makes display adjustments simple
  • Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, conserving power
  • ECO Mode™ allows you to manually adjust the display’s brightness to your liking, saving power and reducing your energy costs
  • NaViSet Administrator 2: Free software solution that greatly eases administration and management of larger display device installations
  • Compatible with SpectraViewII calibration software and the SVII-EA-KITcalibration kit.

Manufacturer Part Number
EX341R-BK
EAN/UPC
0805736063929,805736063929
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Panel Technology: SVA
Viewable Image Size: 34"
Aspect Ratio: 21:9
Native Resolution: 3440 x 1440
Pixel Pitch: 0.23mm
Pixels Per Inch: 110@ native resolutions
Backlight Type: W-LED
Brightness (typical): 290cd/m2
Contrast Ratio (typical): 3000:1
Viewing Angle (typical): 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10
ResponseTime (typical): 5ms
Color Gamut:

  • NTSC Coverage/Size: 77.50%
  • sRGB Coverage/Size: 99.50%
Displayable Colors: More than 16.7 million

Synchronization Range
Horizontal (Analog/Digital): 31.5-95 KHz
Vertical: 29.5 - 75 Hz

Connectivity
Speakers: 2 x 1W

Input Connectors
DisplayPort 1.2, HDMI 2.0, HDMI 1.4

Output Connectors
DisplayPort 1.2 (SST / MST)

Power Consumption (typical)
On: 62W
Power Savings Mode: 0.26 --> 0.29W

Physical Specifications
Dimensions (WxHxD): Net (with stand): 31.8 x 16.5 - 21.6 x 9.1 in / 808.2 x 419.0 - 549.0 x 230.0 mm
Net (without stand): 31.8 x 14.3 x 4.1 in. / 808.2 x 364.1 105.2 mm

Weight:
Net Weight (with stand): 23.6 lbs. / 10.7 kg
Net Weight (without stand): 16.8 lbs. / 7.6 kg
 
VESA Hole Configuration Specifications
 100 x 100mm
 
Environmental Conditions
Operating Temperature: 41-95°F / 5-35°C
Operating Humidity: 20-80%
Operating Altitude: 16404 ft. / 5000m
Storage Temperature: 14-140°F / -10-60°C
Storage Humidity: 10-85%
Storage Altitude: 40,000 ft. / 12,192m
 
Environmental Compliance
RoHS: Yes
 
Limited Warranty (parts & labor, including backlight)
3 years

Additional Features

  • Tilt
  • Swivel
  • Height-adjustable stand
  • ControlSync
  • Customize Setting
  • Integrated speakers
  • 4-port USB 3.0 hub with DisplaySync Pro
  • LED backlit
  • Auto brightness with ambient light and human sensor
  • ECO Mode
  • Carbon footprint meter
  • Resettable cost meter
  • Ultra-narrow bezel
  • Carrying handle
  • Rapid Response
  • Ambix
  • XtraView
  • Hot Key
  • Touch OSD control buttons
  • OSD Lock Out
  • Cable management
  • Dynamic Visual Mode (Standard, Text, Movie, Gaming, Photo, Dynamic)
  • NaViSet software
  • VESA mount
  • HDCP
  • DDC/CI
  • Plug and Play (VESA DDC2B)
  • VESA DPMS power management
  • AccuColor color control
  • Digital smoothing
  • Digital controls
  • ISO 9241-307 Class I
  • DICOM SIM for IPS models
 Ships With
  • Setup sheet
  • User manual
  • Power cord
  • DisplayPort cable
  • USB cable
  • ControlSync cable