Rack PDU, Metered, 1U, 20A, 120V, (8) 5-20

Manufacturer Part Number
AP7801B
EAN/UPC
0731304331469,731304331469
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output

  • Nominal Output Voltage

    120V
  • Overload Protection

    No
  • Maximum Total Current Draw

    16
  • Output Connections

    (8) NEMA 5-20R (Battery Backup)

Input
  • Nominal Input Voltage

    100V, 120V
  • Input frequency

    50/60 Hz
  • Input Connections

    NO L5-20P
  • Cord Length

    12ft ( 3.66meters)
  • Number of Power Cords

    1
  • Load Capacity

    1920VA
  • Maximum Input Current

    20A
  • Regulatory Derated Input Current (North America)

    16He
Physical
  • Maximum Height

    1.74inches ( 44mm, 4.4cm)
  • Maximum Width

    17.47inches ( 444mm, 44.4cm)
  • Maximum Depth

    4.03inches ( 102mm, 10.2cm)
  • Rack Height

    1U
  • Net Weight

    3.8lbs. ( 1.73kg)
  • Shipping weight

    6.4lbs. ( 2.91kg)
  • Shipping Height

    2.5inches ( 64mm, 6.4cm)
  • Shipping Width

    18.5inches ( 470mm, 47.0cm)
  • Shipping Depth

    13.25inches ( 337mm, 33.7cm)
Environmental
  • Operating Environment

    23 - 113 °F ( -5 - 45 °C )
  • Operating Relative Humidity

    5 - 95 %
  • Operating Elevation

    0-10000ft ( 0-3000meters)
  • Storage Temperature

    -25 - 65 °C
  • Storage Relative Humidity

    5 - 95 %
  • Storage Elevation

    0-50000ft ( 0-15000meters)
Conformance
  • Approvals

    cUL Listed, CSA, FCC Part 15 Class A, ICES-003, UL 60950, UL Listed
  • Standard warranty

    2 years repair or replace
Sustainable Offer Status
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs
  • Battery Directive

    Compliant
  • Battery Notes

    ts_Battery_Notes