LIFEBOOK U727 Notebook

Ultra-Mobile Meets Ultra Secure

The FUJITSU Notebook LIFEBOOK U727, based on the 7th generation Intel® Core™ processor is a slim, light and stylish ultra-mobile notebook for business professionals who are always on the move. With its 31.8 cm (12.5-inch) and light weight of only 1.15 kg (2.54 lbs.) it provides excellent mobility. Ergonomic viewing is guaranteed with the anti-glare HD, FHD or optional FHD touch display options and the embedded palm vein or finger print sensor provide outstanding security. Smart design combines legacy interfaces like full-size VGA and easy upgradeability with a thin and durable housing. The common port replicator of the LIFEBOOK U family facilitates workplace sharing within today’s modern workstyle.

Manufacturer Part Number
VFY:U7270M45ABHU
EAN/UPC
4057185804721
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 31.8 cm (12.5') HD antiglare
  • Intel Core i7-7500U up to 3.5GHz 4MB
  • 8 GB DDR4 2133 MHz PC4-17000
  • SSD M.2 SATA III 256GB SED/OPAL
  • No WWAN Module
  • Antennas for WLAN & WWAN
  • Intel Dual Band Wireless-AC8265NV + BT
  • 2x digital array mic
  • Fingerprint Sensor
  • TPM v2.0 Module
  • SmartCard Slot
  • No NFC
  • Country Kit INT
  • 1st Battery 3cell 45Wh
  • 3-pin Power cable EU
  • 3pin AC Adapter 19V/65W slim and light
  • Keyboard black w/o TS backlit HU
  • License Win10 Pro
  • Load Win10 Pro(64) SEE+Office 1mth Trial