Katar Optical Gaming Mouse (EU)

COMPACT, LIGHTWEIGHT, DEADLY ACCURATE.

Ultra-responsive hardware, compact and light weight design, and configuration settings developed by the world's top players make Katar the gaming mouse in its purest, most essential form.

Play like a pro

Corsair Katar is the gaming mouse in its purest form. An 8,000 DPI optical sensor, a compact and light weight design tuned for exceptional comfort and feel, and configuration settings designed by the world's top players deliver the essentials of pure gaming performance for pro gamers… or anybody who wants to beat pro gamers.

Pro player mode

Get up to speed with preconfigured performance and tuning settings customized by the world's top players.

Designed for winning

Created with the help of top pro gaming teams around the world.

8,000 DPI optical sensor

Extreme accuracy for FPS and MOBA gaming. Zero acceleration provides precise tracking for headshots or champion kills.

Zero lag interface

the 1,000Hz polling rate pushes the limits of the USB protocol for imperceptible lag.

On-the-fly DPI tuning

Instantly adapt your mouse speed to the situation for total command of any environment.

Four programmable buttons

take control with extensive customization — anything from simple remaps to complex macros.

Ambidextrous Shape

Optimized textured rubber sides grips for left and right handed players.

Manufacturer Part Number
CH-9000095-EU
EAN/UPC
0843591058322,843591058322
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Two years

DPI: 100 dpi - 8000 dpi

Sensor Type: Optical

Mouse Backlighting: Red

Prog Buttons: 4

Report Rate: Selectable 1000Hz/500Hz/250Hz/125Hz

On-board Memory: Yes

Weight: 85g

Mouse Feet: Extra Large PTFE

CUE Software: Enabled

Cable: 1.8m Tangle Free Rubber

Game Type: MOBA, FPS

Dimensions: 110.7mm x 63.9mm x 38.4mm