250 G5 Notebook PC (ENERGY STAR)

Get connected with the value-priced HP 250 Notebook PC. Complete business tasks with Intel® technology, essential collaboration tools and Windows 10 Pro loaded on the HP 250. The durable chassis helps protect the notebook from the rigors of the day.

  • Windows 10 Home 64
Durable mobile design

Rest assured that the HP 250 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.

Powered for business

Confidently complete projects with Windows 10 Pro and the power of the latest Intel® Core™ i3/i5 processors with optional DDR4 memory.

Extras that polish the experience

HP, a world leader in PCs helps equip you with a fully functional notebook ready to connect to all your peripherals and designed to fit the needs of business.

Featuring
Let nothing stand in your way
  • Help secure the future of your business. PCs from HP make the most of Windows 10 Pro to protect you from today’s security threats and maximize management and productivity features for business.
Cloud-based IT management made simple
  • HP Touchpoint Manager with Always On Remote Management offers users simple tools and services from a single cloud-based solution for managing data and security.
Excellent entertainment
    • The optional SuperMulti DVD+/-RW drive allows you to watch DVDs and create backups for your work.
    Be your best virtual self
      • Sometimes in life, only a face-to-face conversation will do. Thanks to the HP’s optional HD Webcam, you always come off looking your best in virtual conferences, even in low light.
      Cut out the chatter
        • Help suppress ambient noise including keyboard clicks with HP Noise Reduction Software.
        Hear it, see it
          • Make the most of virtual conferencing. Bring work to life through immersive surround sound with deep, rich bass and crystal clear dialog using DTS Studio Sound™ software.
          Crisp, clear view
          Help secure critical data
            • The firmware Trusted Platform Module (TPM) provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.
            Hassle-free connectivity
              • Get fast connections with Gigabit LAN and WLAN 802.11ac/Bluetooth® 4.2 combo.
              Storage options
                • The latest storage options ensure optimum performance from your HP 250 Notebook PC. Choose from a range of SSD, or HDD drive options for up to 1TB of storage.
                • Windows 10 Home 64

                  Manufacturer Part Number
                  1FX84UT#ABA
                  EAN/UPC
                  0190781580744,190781580744
                  Full Product Specifications

                  Note:

                  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
                  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
                  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

                  System features:
                  Operating system: Windows 10 Home 64
                  Processor family:

                  • 6th Generation Intel® Core™ i3 processor
                  Processor: Intel® Core™ i3-6006U with Intel HD Graphics 520 (2 GHz, 3 MB L3 cache, 2 cores)
                  Chipset: Intel® SoC (chipset is integrated with processor)
                  Environmental:
                  • Low halogen
                  Dimensions and weight:
                  Dimensions (W x D x H): 15.13 x 10.02 x 0.96 in (38.43 x 25.46 x 2.43 cm)
                  Weight: Starting at 4.32 lb (Starting at 1.96 kg)
                  (Weight will vary by configuration.)

                  Memory:
                  Memory:
                  • 4 GB DDR4-2133 SDRAM (1 x 4 GB) (Transfer rates up to 2133 MT/s)
                  Memory slots: 2 SODIMM slots, non customer accessible/upgradeable (models with Intel® Core™ i7-6500U. i5-6200U, i3-5005U processors); 1 SODIMM slot, non customer accessible/upgradeable (models with Intel® Pentium® N3710, Intel® Celeron® N3060 processors)

                  Storage:
                  Internal drive: 500 GB 7200 rpm SATA
                  Optical drive:
                  • MultiBay II DVD+/-RW SuperMulti DL
                  Display and graphics:
                  Display:
                  • 15.6" diagonal HD SVA anti-glare slim LED-backlit (1366 x 768)
                  Graphics: Integrated:
                  Intel® HD Graphics 520

                  Expansion features:
                  Ports:
                  • 1 USB 3.0
                  • 2 USB 2.0
                  • 1 VGA
                  • 1 HDMI
                  • 1 headphone/microphone combo jack
                  • 1 AC power
                  • 1 RJ-45
                  Expansion slots:
                  • 1 multi-format digital media reader (supports SD, SDHC, SDXC)
                  Audio:
                  • HD audio with DTS Studio Sound™
                  • 2 integrated stereo speakers
                  • Support HP Noise Cancellation

                  Camera: HP TrueVision HD camera
                  Keyboard: Full-sized textured black island-style keyboard with numeric keypad

                  Communications:
                  Network interface: Integrated 10/100/1000 GbE
                  Wireless:
                  • Intel Dual Band Wireless-AC 3165 802.11a/b/g/n/ac (1x1) WiFi and Bluetooth® 4.2 Combo with Wi-Di
                  Power and operating requirements:
                  Energy efficiency:
                  • ENERGY STAR® certified
                  Power supply:
                  • 45 W Smart AC adapter
                  Battery type:
                  • 4-cell, 41 Wh Li-ion
                  Security management:
                  Security management:
                  • Firmware TPM
                  • Security lock slot (lock must be purchased separately)
                  What's included:
                  Software:
                  • Buy Office
                  • HP Touchpoint Manager
                  • Windows 10 Recovery Manager
                  • Windows 10 Push Button Reset Recovery
                  • HP Support Assistant
                  • HP PC Hardware Diagnostics UEFI
                  • HP Communication Recovery Tool
                  • Adobe® Shockwave Player
                  • HP ePrint
                  • HP CoolSense
                  • HP System Event Utility
                  • CyberLink Power Media Player
                  • CyberLink PowerDirector
                  Warranty:
                  • HP Elite Support with limited 1-year standard parts and labor (1/1/0) warranty
                  • Terms and conditions vary by country
                  • Certain restrictions and exclusions apply.