250 G5 Notebook PC (ENERGY STAR)

Get connected with the value-priced HP 250 Notebook PC. Complete business tasks with Intel® technology, essential collaboration tools and Windows 10 Pro1 loaded on the HP 250. The durable chassis helps protect the notebook from the rigors of the day.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Durable mobile design

Rest assured that the HP 250 can keep up with assignments on the run. The durable chassis protects the notebook so it looks as professional as you do.

Powered for business

Confidently complete projects with Windows 10 Pro and the power of the latest Intel® Core™ i3/i5 processors with optional DDR4 memory.

Extras that polish the experience

HP, a world leader in PCs helps equip you with a fully functional notebook ready to connect to all your peripherals and designed to fit the needs of business.

Featuring
Let nothing stand in your way
  • Help secure the future of your business. PCs from HP make the most of Windows 10 Pro to protect you from today’s security threats and maximize management and productivity features for business.
Cloud-based IT management made simple
  • HP Touchpoint Manager with Always On Remote Management offers users simple tools and services from a single cloud-based solution for managing data and security.
Excellent entertainment
    • The optional SuperMulti DVD+/-RW drive allows you to watch DVDs and create backups for your work.
    Be your best virtual self
      • Sometimes in life, only a face-to-face conversation will do. Thanks to the HP’s optional HD Webcam, you always come off looking your best in virtual conferences, even in low light.
      Cut out the chatter
        • Help suppress ambient noise including keyboard clicks with HP Noise Reduction Software.
        Hear it, see it
          • Make the most of virtual conferencing. Bring work to life through immersive surround sound with deep, rich bass and crystal clear dialog using DTS Studio Sound™ software.
          Crisp, clear view
          Help secure critical data
            • The firmware Trusted Platform Module (TPM) provides hardware-based encryption keys to help secure your data, e-mail, and user credentials.
            Hassle-free connectivity
              • Get fast connections with Gigabit LAN and WLAN 802.11ac/Bluetooth® 4.2 combo.
              Storage options
                • The latest storage options ensure optimum performance from your HP 250 Notebook PC. Choose from a range of SSD, or HDD drive options for up to 1TB of storage.
                • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

                Manufacturer Part Number
                1FX85UT#ABA
                EAN/UPC
                0190781580768,190781580768
                Full Product Specifications

                Note:

                • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
                • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
                • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

                Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
                (This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
                Processor family:

                • 5th Generation Intel® Core™ i3 processor

                Processor: Intel® Core™ i3-5005U with Intel HD Graphics 5500 (2 GHz, 3 MB cache, 2 cores)
                Chipset: Intel® SoC (chipset is integrated with processor)
                Environmental:
                • Low halogen


                Dimensions and weight: Dimensions (W x D x H): 15.13 x 10.02 x 0.96 in (38.43 x 25.46 x 2.43 cm)
                Weight: Starting at 4.32 lb (Starting at 1.96 kg)
                (Weight will vary by configuration.)

                Memory:Memory:
                • 4 GB DDR3L-1600 SDRAM (1 x 4 GB)

                (Transfer rates up to 1600 MT/s)
                Memory slots: 2 SODIMM slots, non customer accessible/upgradeable (models with Intel® Core™ i7-6500U. i5-6200U, i3-5005U processors); 1 SODIMM slot, non customer accessible/upgradeable (models with Intel® Pentium® N3710, Intel® Celeron® N3060 processors)

                Storage: Internal drive: 500 GB 7200 rpm SATA
                Optical drive:
                • DVD+/-RW SuperMulti DL


                Display and graphics:Display:
                • 15.6" diagonal HD SVA anti-glare slim LED-backlit (1366 x 768)

                Graphics: Integrated:
                Intel® HD Graphics 5500

                Expansion features:Ports:
                • 1 USB 3.0
                • 2 USB 2.0
                • 1 VGA
                • 1 HDMI
                • 1 headphone/microphone combo jack
                • 1 AC power
                • 1 RJ-45

                Expansion slots:
                • 1 multi-format digital media reader
                (supports SD, SDHC, SDXC)
                Audio:
                • HD audio with DTS Studio Sound™
                • 2 integrated stereo speakers
                • Support HP Noise Cancellation

                Camera: HP TrueVision HD camera
                Keyboard: Full-sized textured black island-style keyboard with numeric keypad

                Communications: Network interface: Integrated 10/100/1000 GbE
                Wireless:
                • Intel Dual Band Wireless-AC 3165 802.11a/b/g/n/ac (1x1) WiFi and Bluetooth® 4.2 Combo with Wi-Di


                Power and operating requirements:Energy efficiency:
                • ENERGY STAR® certified

                Power supply:
                • 45 W Smart AC adapter

                Battery type:
                • 3-cell, 31 Wh Li-ion
                • 4-cell, 41 Wh Li-ion


                Security management:Security management:
                • Firmware TPM
                • Security lock slot (lock must be purchased separately)


                What's included:Software:
                • Adobe® Shockwave Player
                • HP ePrint
                • HP Recovery Manager
                • HP Support Assistant
                • HP CoolSense
                • Buy Office
                • HP Touchpoint Manager
                • HP PC Hardware Diagnostics UEFI
                • Windows 10 Push Button Reset Recovery
                • HP e-Service
                • HP System Event Utility
                • CyberLink Power Media Player
                • CyberLink PowerDirector

                Warranty:
                • HP Elite Support with limited 1-year standard parts and labour (1/1/0) warranty
                • Terms and conditions vary by country
                • Certain restrictions and exclusions apply.