Pro AV/IT CAT6 Shielded Heavy Duty Bulk Cable - Black 1000ft

Features

  • Heavy Duty 23 Gauge Pro Grade Construction
  • Shielded Cabling helps reduce interference
  • Constructed with Comprehensive's Accu-Twist Design 
  • The perfect solution for demanding environments including Staging, Military, and Education
  • Rated CAT6 with up to 550 Mhz High Speed 
  • Meets all Category 6 568B 2.1 Draft 9 TIA/EIA standards 
  • Re-enforced heavy duty jacket 
  • RoHS Compliant 
  • UL Rated 
  • Lifetime Warranty
Description

Comprehensive's Pro AV/IT CAT6 Shielded Heavy Duty Bulk Cable is designed specifically for the most demanding commercial applications! 

Comprehensive's Pro AV/IT CAT6 Shielded Heavy Duty Bulk Cable is rugged, durable, built to last, and are Shielded to help reduce interference in Noisy Environments. What makes these cables so unique is they are engineered using high quality pro grade 23 gauge twisted pair construction that is then reinforced with a second heavy duty PVC jacket - making these the only Cat 6 cable for the demands of commercial applications of SMB, Government, Military, Rental and Staging and more. Pro AV/IT CAT6 Shielded Heavy Duty Bulk Cable also provides up to 550 Mhz bandwidth for ultra-fast high-speed signal transmission. Comprehensive Pro AV/IT CAT6 Shielded Heavy Duty Bulk Cable meet all CAT6 TIA/EIA standards. Each, individual pair is attached together to ensure proper spacing between the twists of the wire which greatly reduces loss compared to standard 100Mhz cable. 

Perfect for distributing data, voice and video on today's high speed ethernet and gigabit networks. RoHS Compliant. Lifetime Warranty.

Manufacturer Part Number
CAT6HDSHPROBLK-1000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Gauge: 23AWG 
Performance Grade: Great 
Bandwidth: Supports voice/data/video distribution applications up to 550 MHz 
Standards: Meets all Cat6 TIA/EIA standards, Verified to EIA/TIA 568B.2 
Cable Style: Shielded cable 
Conductors: 4 Twisted Pairs Bare copper solid cable 
Conductor DC Resistance: 9.8 Ohm at 100m maximum 
Connector Material: Polycarbonate 
Jacket: PVC 
Jacket Color: Black 
Boot size: 8.5mm inner diameter (SKU: RJ45B-BLK85) 
Overall Diameter: 0.335" 
Weight Lbs: 70 
RoHS Compliant: Yes 
Warranty: Lifetime