Make each millisecond count
Built for the perfect console gaming experience, the 24” ASUS VG245HE Full HD gaming monitor features an ultra-fast 1ms response time and 75Hz refresh rate. It also has GameFast Input Technology for lag-free experience along with two low input lag HDMI ports, so you can enjoy super smooth visuals, and keep it hooked up to two devices. In addition, AMD FreeSync™ technology helps eliminate image tearing for fast gameplay over HDMI input for smooth gameplay.
The complete console gaming experience
GameFast Input Technology – because milliseconds count
Input lag is the time delay between pressing a button and seeing its effects onscreen. Slow input lag may cause a laggy connection that gives you trouble keeping up with the fast action. The VG245HE features the GameFast Input Technology to minimizes input lag, so you'll always be up to speed with the action at the precise timing to respond as quickly as you should.
Lightning-fast 1ms response time and 75Hz refresh rate
ASUS VG245HE boasts a 1ms response time so all your fast-paced gaming action will be rendered smoothly without smearing, ghosting and motion blur. You'll be able to react and respond quickly to what you see onscreen — a definite advantage in the gaming arena.
Dual HDMI flexible connectivity
ASUS VG245HE features two HDMI ports, which is available to connect your media player, allowing you to connect your game console and another HDMI device at the same time. So there's no need to frequently plug and change your connection.
Tearing free graphics
Super smooth visuals with AMD FreeSync
ASUS VG245HE features AMD FreeSync™ technology to eliminate screen tearing and choppy frame rates to give you seamless visuals and smooth gameplay. This gives you the upper hand in first person shooters, racing, real-time strategy and sports titles.
Gamer-centric features
ASUS-exclusive GamePlus technology
ASUS VG245HE features the ASUS-exclusive GamePlus hotkey to give you in-game enhancements that help you get more out of your game.
ASUS-exclusive GameVisual technology
ASUS GameVisual Technology has six pre-set display modes to optimize visuals for different types of content. This unique feature can be easily accessed through a hotkey or the On Screen Display (OSD) settings menu.
Designed for gaming marathon
Flicker-Free technology
Flicker-Free technology reduces flicker to give you a comfortable gaming experience. This minimizes instances of eyestrain and other potentially damaging eye ailments when you're embroiled in long, drawn-out gaming sessions.
Ultra-Low Blue Light technologyASUS Ultra-Low Blue Light technology reduces the amount of blue light. You can access and select four different filter settings onscreen easily through the OSD menu or DisplayWidget UI to find the best one that suits the task at hand.
The VG245HE gaming monitor has undergone stringent performance tests and is certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services, to be flicker-free and to emit low blue light levels.
Note:
Display
Panel Size: Wide Screen 24.0"(61.0cm) 16:9
Color Saturation : 72%(NTSC)
Panel Type : TN
True Resolution : 1920x1080
Display Viewing Area(HxV) : 531.36 x 298.89 mm
Display Surface Non-glare
Pixel Pitch : 0.2768mm
Brightness(Max) : 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 1ms (Gray to Gray)
Display Colors : 16.7M
Flicker free
Video Feature
Trace Free Technology : Yes
GameVisual :6 Modes(Scenery/Racing/Cinema/RTS/RPG/FPS/sRGB Modes)
FreeSync™ technology supported
Audio Features
Stereo Speakers : 2W x 2 Stereo RMS
Convenient Hotkey
GamePlus
5-way OSD Navigation Joystick
GameVisual
I/O Ports
Signal Input : HDMIx2, D-Sub
Audio Output : 3.5mm Mini-Jack
Earphone jack : 3.5mm Mini-Jack
Power Consumption
Power Consumption <40W*
Power Saving Mode <0.5W
Power Off Mode <0.5W
Mechanical Design
Chassis Colors : Black
Tilt : +33°~-5°
VESA Wall Mounting : 100x100mm
Security
Kensington lock
Dimensions
Phys. Dimension with Stand(WxHxD) : 561x415x211mm
Phys. Dimension without Stand (WxHxD) : 561 x 329 x 50 mm
Box Dimension(WxHxD) : 634 x 492 x 178 mm
Weight
Net Weight (Esti.) : 4.7 kg
Gross Weight (Esti.) : 6.6 kg
Compliance and Standards
BSMI, CB, CCC, CE, CEL level , CU, ErP, FCC, ISO-9241-307, J-MOSS, KCC, PSE, UkrSEPRO, UL/cUL, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), MEPS, RCM, TUV Flicker-free , eStandby, TUV Low Blue Light