USB-C Travel Hub

Lenovo USB-C Travel Hub is an essential extension adapter that enables you to easily connect to an external monitor, wired network, and USB device via single robust USB Type-C port. Portable design of Lenovo hub is great for traveler. Fewer transition cables and more space in your bag. Simply get UHD external display (4k@30Hz) via HDMI port or FHD display (1080p) via VGA port Plug and play Support PXE boot & MAC address pass through on selected systems that have enabled these two features.

Manufacturer Part Number
GX90M61235
EAN/UPC
0190940424032,190940424032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part Number: GX90M61235
Max Operating Humidity: 95%
Min Operating Humidity: 20%
Max Operating Temperature: 40C
Min Operating Temperature: -5C
Depth: 68mm
Depth (US): 2.68in
Height: 18mm
Height (US): 0.71in
Weight: 80kg
Weight (US): 0.176 lbs
Width: 63mm
Width (US): 2.48in
Warranty Period: One Year
Warranty Types: 1 Year - CRU