Latitude 3470

Performance you can rely on.

For small and growing business professionals who want a secure, easily managed and reliable laptop with strong performance for everyday productivity.​

Operating System

Designed with Windows 10 Pro in mind – fast, smooth, more secure.

Essential for business. Perfect for you.

Stylish and powerful: The sophisticated new Latitude 14 3000 Series features your choice of 5th or 6th Gen Intel® Core™ processors, plus Windows 10 Pro for power and productivity.

Vivid view: Enjoy your 14 " display with an HD or Full HD anti-glare display or an optional HD touch screen. For a higher-quality visual experience, choose 2GB of optional discrete graphics

Power on the go: Work from anywhere with all-day battery life. And with the easy access bottom latch, replace your battery on the go with no tools required.

Plenty of ports: Modern performance is never far away with all the ports you need, including USB 3.0 and 2.0, RJ45, HDMI and VGA ports.

Store more: Get up to 16GB of memory and 1TB of HDD or hybrid storage options for all your important data.

Be recognized: Using Windows Hello with Dell’s infrared camera forgetting your password will no longer interrupt your day. (available on touch-enable configurations only)

Secure. Manageable. Reliable. Latitude.

Best-in-class security: Only Dell offers comprehensive encryption, advanced authentication, and leading-edge malware prevention from a single source. Dell Data Protection | Encryption protects your data across all endpoints, external media, and public cloud storage. One-touch, preset templates enable compliance right out of the box allowing you to avoid costly fines if a device is compromised, lost, or stolen. Dell Data Protection | Security Tools offers advanced authentication options to help keep unauthorized users out of your data. Dell Data Protection | Protected Workspace takes a new approach to malware prevention by guarding you and your data from all suspicious content. If an attack occurs, the malware is sealed off and a safe environment is restored in only 20 seconds.

World’s most manageable: Full Dell management capabilities to allow you to make the most of your hardware investment with free Dell Client Command Suite tools to allow flexible and automated BIOS or system configurations. Factory Installed with Dell Command | Update allowing users to easily identify and download updates. Dell Command | Power Manager is also factory installed for easy customization of battery power options, plus with Battery Extender Mode users can prolong battery life with one-click, reducing energy-intense hardware processes. Dell KACE System Management solutions are also available for those organizations needing a comprehensive management console.

Outstanding reliability: The new Latitude 14 3000 Series features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing plus Dell H.A.L.T. testing- our Highly Accelerated Life Cycle Testing regimen ensures that your system can withstand real-world conditions.

Manufacturer Part Number
6WNKH
EAN/UPC
0884116261278,884116261278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Display

14.0” HD (1366 x 768) Anti Glare (16:9) WLED

Processor

Intel® Core™ i3-6100U Processor (3M Cache, 2.30 GHz)

Operating System

Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License

Primary Battery

40 Whr 4-cell Li-Ion (Cylindrical) with ExpressCharge™

Memory

4GB (1x4GB) 1600MHz DDR3L Memory

Graphics

Intel® HD Graphics GT2

Power

65W AC Adapter, 3-pin

Bluetooth

Dell Wireless™ 1820 802.11AC Dual-Band Wi-Fi + BT 4.1 Wireless Card (2x2)

Keyboard

Internal Single Pointing Keyboard, English

Primary Storage

500GB 7200RPM Hard Disk Drive

Warranty

Year Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Included software

Microsoft Office 30 Day Trial

Base SKU

210-AEXF