EliteDesk 800 G3 Tower PC

Powered for the enterprise, the HP EliteDesk 800 TWR is one of HP’s most secure and manageable PCs featuring high performance, and expandability in a stylishly redesigned 25% smaller chassis for the modern workplace.

  • Windows 10 Pro or other operating systems available

Ready for virtual reality

HP has combined high-performance and massive expansion with 7th Gen Intel® Core™ processors and PCIe Gen3 solid state drives. Amplify performance with optional 91W processors, up to 64 GB of DDR4 memory and optional high-end discrete graphics for VR content.

Expansion that extends your investment

The full value of your investment comes with expansion that extends the life of your PC. The HP EliteDesk 800 TWR has five bays and four full-height slots, plus two addition M.2 connectors, and plenty of configurable ports.

Strong security, powerful manageability

Get powerful protection and simplified management from HP’s most secure and manageable PCs. HP Sure Start Gen3 protects against BIOS attacks while the HP Manageability Integration Kit allows you to easily manage devices through Microsoft System Center Configuration Manager.

Configurable I/O Port for displays

Configure a third configurable rear I/O port for customizable display connections with your choice of VGA, DisplayPort™, HDMI or USB-Type C™ with DisplayPort™.

Featuring

Let nothing stand in your way

  • Power through your day with Windows 10 Pro and the powerful HP EliteDesk 800 TWR with built-in security, collaboration, and connectivity.

Self-healing safeguard

  • Start with a genuine HP BIOS every time. HP Sure Start Gen3 monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Super secure. Super protected

  • Keep data out of reach and defend against theft, attacks, and unauthorized users with HP Client Security Suite Gen3.

Get PC images right the first time

  • ITDMs can quickly help create, improve, and secure custom Windows images with HP Image Assistant.

Speed up the basics of IT management

  • The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Office Intelligence

  • HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Maximize network performance

  • Greatly improve data, voice, and video communication transfer rates over challenged LAN and Wi-Fi networks.

Built-in durability

  • Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process and MIL-STD 810G testing.
  • Windows 10 Pro or other operating systems available

Manufacturer Part Number
1HL00EA#UUZ
EAN/UPC
0190781582397,190781582397
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of four form factors: Tower, Small Form Factor, Desktop Mini, and All-in-One (touch/non touch)
  • New commercial ID on all form factors
  • Intel® Q270 chipset supporting Intel® 7th generation CoreTM processors and Intel® 6th generation CoreTM processors, featuring integrated Intel® HD Graphics and Intel® vProTM Technology (available with Core i5 and Core i7 processors)
  • Processor support up to 65W on SFF, DM and AiO; up to 91W on the 800 G3 TWR
  • Support for Windows 10 to Windows 7 Downgrade with Intel® 6 th Generation processors
  • Intel® HD graphics or optional discrete graphics (except desktop mini)
  • Intel® Ethernet Connection I219LM GbE LOM integrated network connection
  • DDR4 Synchronous Dynamic Random Access Memory (SDRAM)
  • Support for up to three monitors via two standard DisplayPortTM 1.2 connectors and an optional third video port connector which provides the following choices: HDMI, VGA (except AiO models), DisplayPortTM 1.2, or USB Type-CTM with DisplayPort 1.2 (see Ports section or pages 1-8 for port availability by platform).
  • Configurable 3rd rear I/O video port (HDMI, DisplayPortTM 1.2, VGA, Type-C with DisplayPortTM 1.2) (except AiO)
  • Audio by Bang and Olufsen on the 800 G3 All-in-One
  • TWR and SFF models can be configured with multiple data drives in a RAID array
  • HP Sure Start Gen3
  • HP Manageability Integration Kit
  • HP WorkWise
  • Intel® UniteTM available with EliteDesk 800 G3 DM (35W/65W)
  • High efficiency energy saving power supply options
  • ENERGY STAR® certified. EPEAT® Gold registered where applicable/supported. Registration may vary by country. See www.epeat.net for registration status by country.
  • CCC, CECP and SEPA Certified
  • Optimized for Skype for Business; 800 G3 AiO is Skype for Business certified
  • TCO Edge for AiO; TCO certified for DM
  • PC chassis and all internal components and modules are manufactured with low halogen content 3
  • Arsenic-free
  • Dust filter available for all platforms (except EliteDesk 800 G3 DM 65W)
  • Protected by HP Services, including limited warranties up to 3-3-3 (terms and conditions vary by country; certain restrictions and exclusions apply); Care Packs available with up to 5 years Next Business Day Onsite Hardware Support