The AM95 is a top quality articulating mount has 18 inches of extension, 12 degrees of tilt and allows for lateral shifting. Made to be mounted into double studded walls for extra rigidity, the AM95 holds up to 95 lbs. With unrivaled versatility as a key feature in it's design, it was created to be ADA compliant with a flat depth of only 2 inches. Add a slim display to this mount and you will have a very sleek, against the wall design making it very aesthetically pleasing.
Among articulating mounts the AM95's price to value is amazing, especially with the evolution of newer and thinner flat panel displays in use today.
Complete install from box to wall is much quicker than most other wall mount models available. Cable management channels are also built into the arm to keep power cables protected when pulling or pushing the display to your desired angle. In addition, an open wall plate allows for clear access to cable and power connections.
Note:
Shipping Weight: 19 lb | 8.6 kg
Weight Capacity per Mount: 95 lb | 43 kg
Width: 26 in | 660 mm
Height: 17.5 in | 395 mm
Depth: 1.96 in | 50 mm
Mounting Pattern Type: Range
Mounting Pattern: 100 x 100mm (Min) x 650 x 400mm (Max)
Tilt: 12 degrees
Extension: 18 in
Swivel: 45 degrees
DIM Sizes: 28.25 x 17.5 x 2.75 in | 717.5 x 445 x 70 mm
Number of Mounts: 1