The AM65 is an ultra slim, commercial grade articulating mount that has 18.3 inches of extension, 12 degrees of tilt and allows for lateral shifting. This means that you will be able to view your display at almost any angle you chose! With unmatched movement versatility from a single stud mounting solution, the AM65 can also hold up to 65lbs, which is more than the weight of most standard 55 inch displays.
It is the perfect “price to value” articulating wall mount to mate with the newer, thinner, lower cost flat panel displays in use today.
Complete install from box to wall is much quicker than most other wall mount models available. Cable management channels are also built into the arm to keep power cables protected when pulling or pushing the display to your desired angle. In addition, an open wall plate allows for clear access to cable and power connections.
Note:
Shipping Weight: 9.8 lb | 4.5 kg
Weight Capacity per Mount: 65 lb | 29 kg
Width: 19.6 in | 498 mm
Height: 16.6 in | 422 mm
Depth: 2.2 in | 56 mm
Mounting Pattern Type: Range
Mounting Pattern: 100 x 100 mm (min) x 430 x 400 mm (Max)
Tilt: +12 degrees
Extension: 18 in | 457 mm
Swivel: 45 degress
DIM Sizes: 21.5 x 10.75 x 2.75 in. | 546 x 273 x 69.8 mm
Number of Mounts: 1