USB-C to HDMI / USB Multiport Adapter

Get More Out Of Your USB-C Port

This all-in-one adapter allows customer to easily output 4K video via HDMI and add a USB Type-A port while powering their laptop up to 60W. If the USB-C port is not utilized, it can become a standard USB-C port for use with any USB-C peripheral device such as a hub, Ethernet adapter, card reader and more.

1. PD (Power Delivery) Pass-Thru

No need to worry about running out of power while using your USB-C port. Connect your laptop's original USB-C charger to the multiport adapter and charge your laptop while you work or play. Providing up to 60w of power, your laptop will charge at the fast rate you expect from USB-C.

2. 4K Resolution On An Additional Monitor

Add an HDMI video port to your laptop and extend your monitor for a more complete workstation. The USB-C to HDMI / USB Multiport Adapter supports up to 4K resolution from the HDMI video output for an astonishing video experience. To add your extra HDMI monitor, no drivers are needed- making this a simple Plug-N-Play installation.

3. USB-C And Type-A Connectivity

Connect any of your current USB devices with the USB Type-A 3.0 port like your keyboard, mouse, printer, scanner, etc. When you are not charging your laptop, you can use the USB-C port to plug in any cutting edge USB-C devices.

Lightweight and Portable

This USB-C Multiport adapter is designed to be compact and light for people on-the-go without sacrificing the peripheral connectivity and usability. Smaller than a deck of cards, you can easily slide this device into your purse, backpack or pocket.

Manufacturer Part Number
GUC3C3H
EAN/UPC
0881317514752,881317514752
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

FunctionGUC3C3HConnectors (Input): USB Type-C (Male: 24-Pin)
USB Specification: USB 3.1 Gen 1
Video connections
Output: HDMI
Video Resolution: Up to 3840x2160 @30Hz
Power Supply: USB-C PD Pass-Thru up to 60W
DimensionsGUC3C3HPOP Information
10'' Peg Hook: 6
6'' Peg Hook: 4
Unit Dimensions
Height: 0.6" (1.5 cm)
Depth: 1.6" (4 cm)
Length: 2.4" (6 cm)
Inner Pack
Width: 7.7" (19.5 cm)
Height: 6.1" (15.5 cm)
Depth: 4.7" (12 cm)
Inner Pack Qty.: 6
Unit Package Dimensions
Width: 4.33" (11 cm)
Height: 5.7" (14.5 cm)
Depth: 1.2" (3 cm)
Master Carton
Width: 16.2" (41 cm)
Height: 7" (18 cm)
Depth: 6.3" (16 cm)
Master Carton Qty.: 24
Weight
Master Carton Wt.: 5.8 lb (2.6 kg)
Inner Pack Wt.: 1.2 lb (0.5 kg)
Unit Pack Wt.: 0.2 lb (0.09 kg)
Unit Wt.: 0.05 lb (0.02 kg)