Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
QuickSpecs
HP Ultra-light Docking Stations
Technical Specifications
HP Elite 90W Thunderbolt 3 Dock
Dimensions9.06 x 2.24 x .69 in
230 x 57 x 17.5 mm(w/ feet)
Weight.5 lb (220-227g)
Stand-alone power requirementsNormal Operating Voltage
19.5V
Average Operating Power
0.368W
Max Operating Power
90W
TemperatureOperating
32° to 95° F (0° to 35° C)
Non-operating
4° to 140° F (-20° to 60° C)
Relative humidityOperating
10% to 90%, non-condensing
Non-operating
5% to 95%, 101.6° F (38.7° C) maximum wet bulb temperature
AltitudeOperating
-50 to 10,000 ft (-15.24 to 3,048 m)
Non-operating
-50 to 40,000 ft (-15.24 to 12,192 m)
ShockOperating
125 G, 2 ms, half-sine
Non-operating
200 G, 2 ms, half-sine
Random vibrationOperating
0.75 grms
Non-operating
1.50 grms
Option Kit ContentsHP Elite 90W Thunderbolt 3 Dock, Thunderbolt/AC power cable, 90W A/C