Spotlight Universal Remote Control

PRESENT LIKE NEVER BEFORE

With Spotlight Presentation Remote

MEET SPOTLIGHT

A whole new standard in presentation control. Combining minimalist design with advanced functionality, it’s as effortless to use as it is impressive to wield.

SHOW IT

Highlight like never before with Spotlight’s advanced pointer system. Choose your preferred mode to precisely highlight areas of focus or magnify them in pixel-perfect detail.

PLAY IT

Use the on-screen cursor to play and pause videos, open links, and enjoy a range of rich content interaction. No need to break your flow and go anywhere near a mouse or laptop.

TRUST IT

Spotlight connects instantly via USB receiver or Bluetooth®. It’s plug-and-play on most platforms and compatible with all popular presentation apps. Plus, it’s fully rechargeable and boasts a 100-foot operating range.

TIME IT

Manage your time perfectly from your first until your final slide. Set timed milestones within the app and receive vibration alerts directly to hand.

Manufacturer Part Number
910-004654
EAN/UPC
0097855127754,097855127754
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs & Details

Dimensions

Presentation remote:
    • Height x Width x Depth:
    • 131.3 mm x 28.1 mm x 12.1 mm
    • Weight: 49.2 g included Battery
Receiver:
    • Height x Width x Depth:
    • 40.4 mm x 17.2 mm x 6.8 mm
    • Weight: 3.3 g
Charging cable length:
  • 140 mm

System Requirements

  • Windows® 7 or later1
    macOS X 10.10 or later

    Limited functionalities (no Software):
    Chrome OS
    Android5.0 or later
    Linux®

    1Windows 7 or later compatibility with USB receiver only.

Technical Specifications

Connection Type: Bluetooth and 2.4GHz wireless connection

Wireless range: 30 m*
* It may vary based on use and computing conditions.

Indicator Lights (LED): Battery and Connectivity LED

Battery Details: Rechargeable Lithium Polymer, 85mAh

Battery Life (rechargeable): 3 months*
* It may vary based on use and computing conditions.

Cable Length: 140 mm

Sensor: 3D accelerometer and Gyroscope

Sensor technology: Motion sensor

Package Contents

  • Presentation remote
    Proprietary receiver
    User documentation
    Charging cable
    Pouch

Warranty Information

2-Year Limited Hardware Warranty

Part Number

  • Slate: PN 910-004654