Chromebook 11 G5 EE

Elevate learning in and out of the classroom and empower students to think critically and work collaboratively with the HP Chromebook 11 EE. It’s ready for class with interactive tools and a rugged design that includes co-molded rubber edges.

It gets high marks for durability

Be prepared for daily bumps and dings with co-molded rubber edges and a keyboard resistant to minor spills in a Chromebook™ that is designed to pass MIL-STD 810G testing.

Touch is here

Use the optional IPS touchscreen to give students and educators access to a world of educational Android™ touch-enabled apps that are now compatible with the Chrome OS™.

Inspire learning through collaboration

Collaborate easily with the optional wide-angle IPS touchscreen and 180° hinge design that also helps reduce stress on the lid. Make the most of Google Hangouts and video interaction with noise suppression features that improve audio clarity.

Simplify deployments

Speed, simplicity, security, and easy sharing are core subjects for the Chrome OS™, a low-maintenance, highly-manageable platform with automatic software updates and virus protection.

Processing power you can trust

  • Speed through work and assignments with an Intel® Celeron® processor that quickly launches apps, allows fast web browsing, and efficiently manages battery power.
Color grouping
  • Select black or electric green models for easy color coding when managing classroom deployments and storing and charging in the optional charging cart.
Never slow down
    • Search, stream, and chat through every class with a long-life battery.
    Simplify your IT
      • Easily deploy, manage, and control users, devices, and apps on 10s, 100s, and even 1000s of HP Chromebooks with Google’s optional web-based Chrome Management Console.
      Apps and content for expanded learning
        • Take learning in new directions with optional Google Play for Education, which includes thousands of innovative education apps and lesson content that are vetted by educators, instantly shareable, and easy to manage.

            Manufacturer Part Number
            1BS76UT#ABA
            EAN/UPC
            0190781414957,190781414957
            Full Product Specifications

            Note:

            • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
            • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
            • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

            AT A GLANCE

            • Enjoy affordable, convenient mobile productivity with Intel® Celeron® processor.
            • 29.46 cm (11.6") diagonal HD LED anti-glare (1366 x 768) Non-Touch or 29.46 cm (11.6") diagonal HD IPS (1366 x 768) Touch display
            • Up to TBD hours of battery life1
            • WLAN connectivity allows you to stay productive wherever work takes you
            • Your Chromebook boots up within 10 seconds and you can be browsing online and working in Google Apps just moments later.
            • Store up to 100 GB of your files and content with Google Drive. Your own virtual hard drive is available anywhere the Internet is accessible with this complimentary two year promotion.2
            • Purchase with confidence with a limited 1-year warranty and 3- 5year extended service available with optional 4 year or 5 year HP Care Services.
            • Pending military standard MIL STD-810G testing.3
            NOTE: See important legal disclosures for all listed specs in their respective features sections.

            1. Testing conducted by HP using Google Chrome OS power_LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage. See http://www.chromium.org/chromium-os/testing/power-testing for test details.

            2. This offer is tied to this device and is non-transferable. If this device is returned, the extra storage will be revoked. In order to redeem this offer, you will need to be on Chrome OSTM 23 or later. Internet access is required and not included. Additional information about storage plan refunds, renewals, cancellations and expiration is available at the Google website: https://support.google.com/chromebook/answer/2703646?hl=en

            3. MIL STD 810G testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.