Micro size. Enhanced productivity.
High-performance, ultracompact business desktop with advanced security and manageability. With multiple mounting options
Operating System
Available with Windows 10 Pro - for a smooth, versatile PC experience.
Incredibly compact, innovative design.
Stay flexible: With full-power features in an incredibly condensed design, the OptiPlex 5050 lets you maximize your work environment. The new Micro All-in-One stand and multiple mounting options create versatile, flexible solutions to any office situation. Stands and mounts sold separately.
Mount it and forget it: The New OptiPlex Micro DVD/RW Enclosure lets you secure your micro PC directly on a wall or under a desk – with the added performance of a DVD/RW drive, so you can watch and share data easily with system, while the Micro stays out of sight.
Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory so your system can stay up to date for longer, remaining viable for years to come.
Powerful performance. Miniature design
Power your success: The OptiPlex 5050 Micro is equipped with Intel® 7th Gen 35W max processors up to Core i7, so every business task is a breeze.
Smooth, speedy performance: Upgraded 2400MHz DDR4 is the fastest and most efficient memory available, so you can work without lags or crashes.
Connect with ease: Optional VGA and 2nd DisplayPort supporting up to 3 displays, as well as legacy ports provide ample connection to your devices and networks.
Trusted reliability. Serious security.
Always up to date: Every OptiPlex 5050 is available with Dell Command Suite, making driver, BIOS, and firmware updates easier. These free tools allow flexible and automated BIOS or system configurations for your company, allowing you to manage your fleet easily and securely every time.
Work remotely, with confidence: Intel® Standard Manageability allows for remote and basic out of band management capabilities for increased productivity and lower risk.
Note:
Processors
Intel ® 7th generation Pentium®
Intel® Dual CoreTM i3
Intel® Quad CoreTM i7
Intel® Quad CoreTM i5
Intel® 6th generation Pentium®
Intel® Dual CoreTM i3
Intel® Quad CoreTM i7
Intel® Quad CoreTM i5
Chipset
Intel® Q270 Chipset
Operating System Options
Windows 10 Home 64-bit
Windows 10 Pro 64-Bit
Windows 8.1 64-Bit
Windows 8.1 Pro 64-Bit
Windows® 7 Professional SP1 32-Bit
Windows® 7 Professional SP1 64-Bit
Ubuntu®
Memory
Up to 2 SODIMM slots
Non-ECC dual-channel 2400MHz DDR4 SDRAM, supports up to 32GB
Ports
6 External USB3.0 (2 Type-A front/4 Type-A rear – 1 front with PowerShare)
1 RJ-45
1 Display Port 1.2
1 HDMI 1.4
1 UAJ
1 Line-out
1 Additional Display Port 1.2 (optional)
1 VGA (optional)
1 Serial+PS2 (optional)
1 Serial (optional)
Video Card
Integrated Intel® HD Graphics 610/630 (with Intel® 7th generation CPUs)
Integrated Intel® HD Graphics 510/530 (with Intel® 6th generation CPUs)
Security
Trusted Platform Module6 TPM 1.2 or 2.0, Dell Data Protection| Security Tools, Dell Data Protection| Encryption, Microsoft Windows Bitlocker, Local HDD data wipe via BIOS ("Secure Erase"), Encryption - SED HDD (Opal FIPS), Chassis lock slot support, Lockable Port Cover, Chassis Intrusion Switch, D-Pedigree (Secure Supply Chain Functionality ), Setup/BIOS Password, Optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity Protection Technology, Dell Secure Works, BIOS support optional Computrace7 , Intel Software Guard extensions
Network Controller
Integrated Intel® i219V 10/100/1000M Ethernet
Supports optional wireless Intel® 8265 M.2 802.11ac +Bluetooth 4.214 card or Intel® 3165 M.2 802.11ac +Bluetooth 4.214 card
Hard Drives Options
Hard Disk Drives (up to 2TB)
Solid State Hybrid Drives
Solid State Drives (SATA)
Solid State Drives (PCIe)
Opal SED FIPS
Optane Memory Ready
Chassis
1 internal 2.5” bay
Slots
1 M.2 connector (Wi-Fi Card)
Dimensions
Height: 18.2 cm (7.2") x Width: 3.6 cm (1.4”) x Depth: 17.8 cm (7.0”)
Weight: 1.17 kg (2.58 lbs)
Environmental
Environmental Standards (eco-labels): ENERGY STAR 6.0, EPEAT Registered7, CECP, WEEE, Japan Energy Law , South Korea Eco-label, EU RoHS, China RoHS, Other Environmental Options: Carbon Off-set; Asset Resale and Recovery Service