Notebook 9 13.3" for Business

The Samsung Notebook 9 is a premium business-class Notebook designed for true portability, comfort and powerful performance. It's incredibly lightweight and enviably slim with optimized visual display technology. You can charge fast and work all day, whenever and wherever business demands, thanks to innovative charging and a strong battery. Reliable security solutions protect sensitive business information to secure your peace of mind.

Lightweight Business-Class Notebook

We've applied ultra-light materials and components to deliver an exceptionally light Notebook for your business and travel needs. At just 1.8lbs you can carry it with ease wherever business takes you.

Next Generation Processing Power

Experience new levels of performance with the Intel® 7th Generation Core™ i7 processor.

Fast Charging and Long Lasting Computing Power

Innovative charging lets you charge up fast and keep going with up to 10 hours of battery life on a single charge.

Optimized Viewing Experience

View presentations, spreadsheets, websites and more in vivid detail on the 13.3" display, even in direct sunlight, thanks to outdoor mode with a high brightness of 550 nits and full HD resolution.

Windows 10 Pro

Designed to provide a familiar and productive experience, Windows 10 Pro gives your business the freedom to do great things. It works across devices so you can stay mobile. Enterprise-grade security protects sensitive business data. It’s easy to manage without a heavy IT investment. Move your business forward with Windows 10 Pro.

Premium Design for Mobile Professionals

Boasting a thin, aerodynamic design, this Notebook meets the demands of true portability for on-the-go executives and mobile professionals who need to travel in style.

Samsung SideSync

Work effortlessly between your PC and mobile device with SideSync. You can seamlessly share the screen and data, send and receive phone calls and text messages from your laptop and quickly share files.

Manufacturer Part Number
NP900X3N-K03US
EAN/UPC
0887276195421,887276195421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating System

  • OS

    Windows 10 Pro

Processor

  • CPU

    7th Gen Intel® Core™ i7 Processor 7500U

  • SPEED (GHZ)

    2.7GHz

  • TURBO BOOST (GHZ)

    3.5 GHz

  • CPU CACHE

    4MB L3 Cache

Design

  • COLOR

    Light Titan

Display

  • LCD SIZE

    13.3"

  • TYPE

    FHD LED

  • RESOLUTION

    1920 x 1080

  • BRIGHTNESS

    350 nit (Outdoor Mode: 550nit)

System Memory

  • SYSTEM MEMORY

    8GB

  • MEMORY CONFIGURATION

    8GB (Onboard)

  • MEMORY TYPE

    DDR4 Memory at 2133MHz

Storage

  • STORAGE CAPACITY

    256GB

  • STORAGE TECHNOLOGY

    SSD

  • STORAGE INTERFACE

    SATA3

Graphics

  • CHIPSET

    Intel® HD Graphics 620

Sound & Camera

  • SPEAKER

    Stereo Speakers (1.5W x 2)

  • WEB CAM

    720p HD

  • INTERNAL MIC

    Internal Dual Array Digital Mic

Wireless

  • WIRELESS LAN

    802.11ac (2x2)

  • NAME OF WIRELESS LAN CARD

    Intel® Wireless-AC 8260

  • BLUETOOTH®

    Bluetooth 4.1

I/O Ports

  • HDMI

    HDMI (Out)

  • DISPLAY PORT

    Type-C

  • HEADPHONE OUT

    Yes (Headphone/Mic combo)

  • USB PORTS (TOTAL)

    1 x USB-C™ [up to 5Gbps, 4K display out with optional adapter, Charging] + 2 x USB 3.0

  • SLEEP-AND-CHARGE USB

    Yes (USB-C)

  • MULTI CARD SLOT

    MicroSD

Input Devices

  • TOUCH PAD / TRACK POINT

    Touch Pad

  • BACKLIT KEYBOARD

    Yes

Power

  • AC ADAPTER

    45W

  • WATT HOURS

    30Wh

  • BATTERY LIFE

    Up to 10 Hours

Security & Safety

  • FINGERPRINT READER

    Yes

  • TPM

    Yes

  • BIOS / HDD PASSWORD

    Yes

Certification

  • EPEAT RATING

    Silver

  • ENERGY STAR® CERTIFIED

    Yes

Dimensions

  • SYSTEM DIMENSIONS (L X W X H, INCH)

    12.18" x 8.19" x 0.55"

Weight

  • SYSTEM WEIGHT (W/STD. BATTERY, LB.)

    1.8 lbs

Warranty

  • WARRANTY

    1 Years Standard Parts and Labor