Galaxy S7 edge SM-G935U Smartphone

Goes where you go

The new unlocked Samsung Galaxy S7 edge is designed for the way you live, giving you access to most U.S. GSM and CDMA networks. And you can take it virtually anywhere you go, from Mexico City to Paris, and still stay connected. Plus you can rest easy with Samsung’s standard U.S. limited warranty.

Because water happens

Bring on the spills, splashes and dunks. Now you won't need to put your phone in a bowl of rice because of a little water.

Post-worthy day or night

Our new camera has an advanced sensor for catching details in low light, and a fast auto-focus for photos with less blur.

Never delete a photo.

Running out of memory shouldn’t be a thing. So if 32GB isn’t already enough, you can add an additional 256GB with a microSD card. No clouds, no hard drives.

More power. More play.

Take charge of your time. Built-in wireless charging means your phone powers from 0 to 100% in no time (and stays charged longer).

No wallet. No worries. 

Samsung Pay is the first mobile payment that’s accepted almost anywhere you can swipe or tap your card. Add your credit cards, your gift cards and even your loyalty cards—and cruise through checkout.

Upgrade to A Galaxy of Possibility

New to the Galaxy? Make the switch and bring more with you. It's easy.

Manufacturer Part Number
SM-G935UZDAXAA
EAN/UPC
0887276186047,887276186047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Carrier

    Type

    Unlocked

  • Color

    Color

    Gold Platinum

  • Processor

    Processor Speed, Type

    2.15GHz,1.6GHz, Quad-Core

  • Display

    Main Display Resolution

    2560 x 1440 (Quad HD)

    Main Display Size

    5.5" (139.5mm)

    Main Display Technology

    Dual edge Super AMOLED

    Color Depth

    16M

  • Camera

    Camera resolution (Front)

    CMOS 5.0 MP

    Camera resolution (Rear)

    Dual Pixel 12.0 MP

    Video Recording Resolution

    UHD 4K (3840 x 2160)@30fps

    Main Camera - Flash

    Yes

    Main Camera - Auto Focus

    Yes

  • Memory

    Internal Memory 

    32GB

    External Memory/microSD™ Capacity

    MicroSD (Up to 256GB)

  • Network

    Frequencies and Data Type

    2G CDMA: CDMA800, USPCS1900

    2G GSM: GSM850, GSM900, DCS1800, PCS1900
    
3G CDMA: BC0(800), BC1(1900), BC10(800)

    3G UMTS: B1(2100), B2(1900), B4(AWS), B5(850), B8(900)

    3G TD-SCDMA: B34(2010), B39(1880)

    4G FDD LTE: B1(2100), B2(1900), B3(1800), B4(AWS), B5(850), B7(2600), B8(900), B12(700), B13(700), B18(800), B19(800), B20(800), B25(1900), B26(800), B29(700), B30(2300)

    4G LTE TDD: B38(2600), B39(1900), B40(2300), B41(2500)

    SIM Size

    SIM 1 + MicroSD

  • Connectivity

    Wi-Fi

    802.11 a/b/g/n/ac 2.4G+5GHz, VHT80 MU-MIMO

    USB

    USB 2.0

    Bluetooth

    Bluetooth v4.2

    ANT+

    Yes

    Bluetooth Profiles

    A2DP, AVRCP, DI, HFP, HID, HOGP, HSP, MAP,OPP, PAN, PBAP

    Location Technology

    GPS, Glonass

    Earjack

    3.5mm Stereo

    Wi-Fi Direct

    Yes

    NFC

    Yes

    PC Sync.

    Smart Switch™ (PC version)

  • OS

    OS

    Android™

  • Form Factor

    Form Factor

    Touch Bar

  • Sensor Type

    Type

    Accelerometer, Barometer, Fingerprint Sensor,Gyro Sensor, Geomagnetic Sensor, Hall Sensor, HR Sensor, Proximity Sensor, RGB Light Sensor

  • Size

    Weight

    157 g

    Product Dimensions (inches)

    2.85" x 5.94" x 0.30"

  • Battery

    Battery, Talk Time

    3G WCDMA: Up to 36 hours

    Battery Type and Size

    3600

    Internet Use Time

    3G: Up to 13 hours
    LTE: Up to 15 hours
    Wi-Fi: Up to 15 hours

  • Audio

    Audio Playing Format

    MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA

  • Video

    Video Playing Format

    MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM

    Video Playing Resolution

    UHD 4K (3840 x 2160) @60fps

  • Services and Applications

    Gear Manager

    Gear Circle (Manager Support), Gear Fit, Gear1, Gear2, Gear2 Neo, Gear S, Gear S2, Gear VR

    S-Voice

    Yes

  • Key Features

    GPS Navigation

    Yes

    Business/Enterprise

    Yes

    Premium Camera

    Yes

    Noise Cancellation

    Yes

    Enabled for 4G LTE

    Yes

    HD Display

    Yes

    Edge display

    Yes

    Wireless Charging Capability

    Yes

    Samsung Pay

    Yes

    Water-resistant

    Yes

    Advanced Camera

    Yes

  • Category

    Type

    Galaxy S